location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Microsoft OEM WIN SBS PREM 5 license(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Microsoft Check ‘Microsoft’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
OEM WIN SBS PREM
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
E75-01027/KIT
Category:
The operating system is the program that gets started first when you switch on your computer or server. All other applications depend on it for correct operation. Some examples of popular operating systems are Microsoft Windows, Mac OS and Linux.
Operating Systems Check ‘Microsoft’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Microsoft: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12462
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Microsoft OEM WIN SBS PREM 5 license(s)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Language version: Dutch
  • - 5 license(s)
  • - Minimum storage drive space: 5 GB
Long product name Microsoft OEM WIN SBS PREM 5 license(s) :
The long product name of Microsoft OEM WIN SBS PREM 5 license(s). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

OEM WIN SBS PREM 2003 W 5CLT 1PK NL (WIN-32)
More>>>
Short summary description Microsoft OEM WIN SBS PREM 5 license(s):
This short summary of the Microsoft OEM WIN SBS PREM 5 license(s) data-sheet is auto-generated and uses the product title and the first six key specs.

Microsoft OEM WIN SBS PREM, Dutch, 5 license(s), 5 GB, Processor 300 MHz processor minimum; 550 MHz or faster recommended, MS Windows Small Business Server Premium 2003 Edition 2003 or Smartphone 2003 for Outlook Mobile...

Long summary description Microsoft OEM WIN SBS PREM 5 license(s):
This is an auto-generated long summary of Microsoft OEM WIN SBS PREM 5 license(s) based on the first three specs of the first five spec groups.

Microsoft OEM WIN SBS PREM. Language version: Dutch, License quantity: 5 license(s). Minimum storage drive space: 5 GB. Minimum processor: Processor 300 MHz processor minimum; 550 MHz or faster recommended, Compatible operating systems: MS Windows Small Business Server Premium 2003 Edition 2003 or Smartphone 2003 for Outlook Mobile...

Brand Image Product code Product Stock Price from
Microsoft

Microsoft OEM MS Win SBS Prem 2003 FR CD 5Clt 1pk 5 license(s)
(show image)
E75-01029 OEM MS Win SBS Prem 2003 FR CD 5Clt 1pk 0.00
(excl. VAT)
0 (incl. VAT)
Microsoft

Microsoft OEM WIN SBS PREM 5 license(s)
(show image)
E75-01028/KIT OEM WIN SBS PREM 0.00
(excl. VAT)
0 (incl. VAT)
Microsoft

Microsoft OEM WIN SBS PREMIUM 5 license(s)
(show image)
E75-01029/KIT OEM WIN SBS PREMIUM 0.00
(excl. VAT)
0 (incl. VAT)
Microsoft

Microsoft SW O MS SBS Premium 2003 NL 1-pack 5 license(s)
(show image)
E75-01027 SW O MS SBS Premium 2003 NL 1-pack 0.00
(excl. VAT)
0 (incl. VAT)
Microsoft

Microsoft SW O MS SBS Premium 2003 UK 1-pack 5 license(s)
(show image)
E75-01028 SW O MS SBS Premium 2003 UK 1-pack 0.00
(excl. VAT)
0 (incl. VAT)