location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Microconnect 5m HDMI/miniHDMI C HDMI cable HDMI Type A (Standard) HDMI Type C (Mini) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Microconnect Check ‘Microconnect’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
5m HDMI/miniHDMI C
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HDM1919C5
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5704327656333
Category: HDMI Cables Check ‘Microconnect’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Microconnect: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 17038
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Nov 2019 09:31:37
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Microconnect 5m HDMI/miniHDMI C HDMI cable HDMI Type A (Standard) HDMI Type C (Mini) Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 5 m
  • - HDMI Type A (Standard) Straight Male
  • - HDMI Type C (Mini) Straight Male
  • - Black
Warranty: 25 years
Long product name Microconnect 5m HDMI/miniHDMI C HDMI cable HDMI Type A (Standard) HDMI Type C (Mini) Black :
The long product name of Microconnect 5m HDMI/miniHDMI C HDMI cable HDMI Type A (Standard) HDMI Type C (Mini) Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HDMI - miniHDMI C, 5m
More>>>
Short summary description Microconnect 5m HDMI/miniHDMI C HDMI cable HDMI Type A (Standard) HDMI Type C (Mini) Black:
This short summary of the Microconnect 5m HDMI/miniHDMI C HDMI cable HDMI Type A (Standard) HDMI Type C (Mini) Black data-sheet is auto-generated and uses the product title and the first six key specs.

Microconnect 5m HDMI/miniHDMI C, 5 m, HDMI Type A (Standard), HDMI Type C (Mini), Black

Long summary description Microconnect 5m HDMI/miniHDMI C HDMI cable HDMI Type A (Standard) HDMI Type C (Mini) Black:
This is an auto-generated long summary of Microconnect 5m HDMI/miniHDMI C HDMI cable HDMI Type A (Standard) HDMI Type C (Mini) Black based on the first three specs of the first five spec groups.

Microconnect 5m HDMI/miniHDMI C. Cable length: 5 m, Connector 1: HDMI Type A (Standard), Connector 1 gender: Male, Connector 2: HDMI Type C (Mini), Connector 2 gender: Male, Product colour: Black

Brand Image Product code Product Stock Price from
Microconnect

Microconnect HDM1919C1,5 HDMI cable 1,5 m HDMI Type A (Standard) HDMI Type C (Mini) Black
(show image)
HDM1919C1,5 HDMI High Speed mini cable, 1,5m 0.00
(excl. VAT)
0 (incl. VAT)
Microconnect

Microconnect HDMI v1.4 - 2m HDMI cable HDMI Type A (Standard) Black
(show image)
HDM19192V1.4 HDMI v1.4 - 2m 0.00
(excl. VAT)
0 (incl. VAT)
Microconnect

Microconnect HDMI v1.4 - 1m HDMI cable HDMI Type A (Standard) Black
(show image)
HDM19191V1.4 HDMI v1.4 - 1m 0.00
(excl. VAT)
0 (incl. VAT)
Microconnect

Microconnect HDM1919C3 HDMI cable 3 m HDMI Type A (Standard) HDMI Type C (Mini) Black
(show image)
HDM1919C3 HDMI High Speed mini cable, 3m 0.00
(excl. VAT)
0 (incl. VAT)
Microconnect

Microconnect HDM1919C2 HDMI cable 2 m HDMI Type A (Standard) HDMI Type C (Mini) Black
(show image)
HDM1919C2 HDMI High Speed mini cable, 2m 0.00
(excl. VAT)
0 (incl. VAT)