Microconnect logo

Microconnect B-UTP5015 networking cable Grey 1,5 m Cat5e U/UTP (UTP)

Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
29576
Info modified on:
10 Aug 2024, 09:43:25
Bullet Points Microconnect B-UTP5015 networking cable Grey 1,5 m Cat5e U/UTP (UTP):
  • - Suitable for Gigabit (10/100/1000 Mbit) network
  • - CAT5e tested up to 100MHz
  • - with Latch Protection
  • - with slimline relief
  • - with gold plated PINs
Warranty:
300 months
Long product name Microconnect B-UTP5015 networking cable Grey 1,5 m Cat5e U/UTP (UTP):

CAT5e U/UTP Network Cable 1.5m, Grey

Short summary description Microconnect B-UTP5015 networking cable Grey 1,5 m Cat5e U/UTP (UTP):

Microconnect B-UTP5015, 1,5 m, Cat5e, U/UTP (UTP), RJ-45, RJ-45, Grey

Long summary description Microconnect B-UTP5015 networking cable Grey 1,5 m Cat5e U/UTP (UTP):

Microconnect B-UTP5015. Cable length: 1,5 m, Cable standard: Cat5e, Cable shielding: U/UTP (UTP), Connector 1: RJ-45, Connector 2: RJ-45, Data transfer rate: 1000 Mbit/s, Product colour: Grey

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.