location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Microconnect Scart - Scart High End 3m SCART cable SCART (21-pin) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Microconnect Check ‘Microconnect’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Scart - Scart High End 3m
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AVPP3GH
Category: SCART Cables Check ‘Microconnect’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Microconnect: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8398
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Microconnect Scart - Scart High End 3m SCART cable SCART (21-pin) Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Connector 1: SCART (21-pin)
  • - Connector 2: SCART (21-pin)
  • - 3 m
  • - Black
Long product name Microconnect Scart - Scart High End 3m SCART cable SCART (21-pin) Black :
The long product name of Microconnect Scart - Scart High End 3m SCART cable SCART (21-pin) Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Scart - Scart High End 3m
More>>>
Short summary description Microconnect Scart - Scart High End 3m SCART cable SCART (21-pin) Black:
This short summary of the Microconnect Scart - Scart High End 3m SCART cable SCART (21-pin) Black data-sheet is auto-generated and uses the product title and the first six key specs.

Microconnect Scart - Scart High End 3m, 3 m, SCART (21-pin), SCART (21-pin), Black

Long summary description Microconnect Scart - Scart High End 3m SCART cable SCART (21-pin) Black:
This is an auto-generated long summary of Microconnect Scart - Scart High End 3m SCART cable SCART (21-pin) Black based on the first three specs of the first five spec groups.

Microconnect Scart - Scart High End 3m. Cable length: 3 m, Connector 1: SCART (21-pin), Connector 2: SCART (21-pin)

Brand Image Product code Product Stock Price from
Microconnect

Microconnect Scart - Scart High End 1.2m SCART cable 1,2 m SCART (21-pin) Black
(show image)
AVPP1GH Scart - Scart High End 1.2m 0.00
(excl. VAT)
0 (incl. VAT)
Microconnect

Microconnect Scart/Scart 3m SCART cable SCART (21-pin) Black
(show image)
AVPP3 Scart/Scart 3m 0.00
(excl. VAT)
0 (incl. VAT)