location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Memorex Home Hi-Fi Audio System 30 W Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Memorex Check ‘Memorex’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Home Hi-Fi Audio System
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MI9490PEU
Category:
A speaker to which a mobile music device such as MP3 player can be directly connected and then used to play the music on the device.
Docking Speakers Check ‘Memorex’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Memorex: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 46173
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Memorex Home Hi-Fi Audio System 30 W Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 30 W
  • - FM radio
  • - Black
Long product name Memorex Home Hi-Fi Audio System 30 W Black :
The long product name of Memorex Home Hi-Fi Audio System 30 W Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Home Hi-Fi Audio System
More>>>
Short summary description Memorex Home Hi-Fi Audio System 30 W Black:
This short summary of the Memorex Home Hi-Fi Audio System 30 W Black data-sheet is auto-generated and uses the product title and the first six key specs.

Memorex Home Hi-Fi Audio System, 30 W, Black, Power, 459,7 mm, 241,3 mm, iPod iPhone

Long summary description Memorex Home Hi-Fi Audio System 30 W Black:
This is an auto-generated long summary of Memorex Home Hi-Fi Audio System 30 W Black based on the first three specs of the first five spec groups.

Memorex Home Hi-Fi Audio System. RMS rated power: 30 W. Product colour: Black, LED indicators: Power. Package width: 459,7 mm, Package height: 241,3 mm. Compatible products: iPod iPhone, Package length: 21,8 cm