location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Memorex miniMove Mix3 Blue

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Memorex Check ‘Memorex’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
miniMove Mix3
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MI3X-TEALEU show
Show alternative article codes used in the online market place
Category:
A speaker to which a mobile music device such as MP3 player can be directly connected and then used to play the music on the device.
Docking Speakers Check ‘Memorex’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Memorex: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 49261
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Memorex miniMove Mix3 Blue
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Headphone connectivity: 3.5 mm
  • - iPod
  • - FM radio
  • - Blue
Long product name Memorex miniMove Mix3 Blue :
The long product name of Memorex miniMove Mix3 Blue. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

miniMove Boombox for iPod (Teal)
More>>>
Short summary description Memorex miniMove Mix3 Blue:
This short summary of the Memorex miniMove Mix3 Blue data-sheet is auto-generated and uses the product title and the first six key specs.

Memorex miniMove Mix3, 3.5 mm, iPod, LCD, Blue, AA, 125 mm

Long summary description Memorex miniMove Mix3 Blue:
This is an auto-generated long summary of Memorex miniMove Mix3 Blue based on the first three specs of the first five spec groups.

Memorex miniMove Mix3. Headphone connectivity: 3.5 mm. Apple docking compatibility: iPod. Display: LCD. Product colour: Blue. Battery type: AA

Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 00:00:43
Uk has collected 6 expert reviews for Memorex miniMove Mix3 Blue and the average expert rating is 68 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
68%
Source Review comments Score
macworld.co.uk
Updated:
2011-10-04 00:00:43
The Memorex miniMove Portable Boombox is a portable radio and iPod dock thats shaped like a handbag and designed to be taken out and about to the park or the beach. Available in silver, pink or black, the Memorex miniMove Portable Boombox can currentl...
Good Good value, acceptable sound in some surroundings, lightweight.
Bad Clearest FM radio signal is not always available due to a non-directional aerial, limited volume. Min specs: Portable boombox for iPod; Stereo Speakers; Digital FM radio; Backlit LCD display; Powers and Charges your iPod with docking capability; Preset eq...
60%
pcadvisor.co.uk
Updated:
2011-10-04 00:00:43
Product Code: MI3X-BLKUK The Memorex miniMove Portable Boombox is a portable radio and iPod dock thats shaped like a handbag and designed to be taken out and about to the park or the beach. Available in silver, pink or black, the Memorex miniMove P...
Bottom line Overall, we thought the Memorex miniMove Portable Boombox was a rather so-so product. Its value makes it worth buying and its light weight and handle means you can carry it around with ease. However the Boombox’s speakers are not very loud, so we&rs...
70%
macworld.co.uk
Updated:
2011-10-04 00:00:43
Available in multiple colours, the Memorex miniMove packs a good punch for all its gloriously retro styling. If it wasn’t for the iPod dock you’d be forgiven for thinking the miniMove had come through a portal from the swinging sixties. It looks very...
Good Retro styling, digital radio tuner, capable sound reproducton, looks fab...
Bad Relatively bulky, heavy, 4W total sound input seems low in comparison to size and weight...
80%
techsmart.co.za
Updated:
2014-03-20 01:55:51
The miniMove Portable Boombox from Memorex is compact (229 x 114 x 178 mm) and sturdy, and comes with an easy-to-carry handle if you want to take your music with you.The miniMove connects to any iPod, including the iPod Touch and iPod nano (but unfortu...
0%