Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - USB 3.2 Gen 1 (3.1 Gen 1)
- - LightScribe
- - Black
Long product name Memorex External Multi-Format USB 3.0 optical disc drive Black
:
12x, USB 3.0, external, multi-format
The long product name of Memorex External Multi-Format USB 3.0 optical disc drive Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
12x, USB 3.0, external, multi-format
More>>>
Short summary description Memorex External Multi-Format USB 3.0 optical disc drive Black:
This short summary of the Memorex External Multi-Format USB 3.0 optical disc drive Black data-sheet is auto-generated and uses the product title and the first six key specs.
Memorex External Multi-Format USB 3.0, Black, USB 3.2 Gen 1 (3.1 Gen 1), 12x
Long summary description Memorex External Multi-Format USB 3.0 optical disc drive Black:
This is an auto-generated long summary of Memorex External Multi-Format USB 3.0 optical disc drive Black based on the first three specs of the first five spec groups.
Memorex External Multi-Format USB 3.0. Product colour: Black. Interface: USB 3.2 Gen 1 (3.1 Gen 1). BD-R write speed: 12x