location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

MEGABLEU Ni Oui Ni Non Board game Travel/adventure

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
MEGABLEU Check ‘MEGABLEU’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Ni Oui Ni Non
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
678010 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
3760046780102
Category:
Games such as Monopoly or Scrabble which are played on a board.
Board Games Check ‘MEGABLEU’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   MEGABLEU: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 35795
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 Mar 2024 17:44:57
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description MEGABLEU Ni Oui Ni Non Board game Travel/adventure:
This short summary of the MEGABLEU Ni Oui Ni Non Board game Travel/adventure data-sheet is auto-generated and uses the product title and the first six key specs.

MEGABLEU Ni Oui Ni Non, Board game, Travel/adventure, 7 yr(s), 20 min, Family game

Long summary description MEGABLEU Ni Oui Ni Non Board game Travel/adventure:
This is an auto-generated long summary of MEGABLEU Ni Oui Ni Non Board game Travel/adventure based on the first three specs of the first five spec groups.

MEGABLEU Ni Oui Ni Non. Product type: Board game, Genre: Travel/adventure, Recommended age (min): 7 yr(s), Family game

Features
Game name
Ni Oui Ni Non
Game modes
Multiplayer
Family game
Yes
Non-competitive game
No
Playing time (min)
20 min
Playing time (max)
20 min
Playing time (average)
20 min
Minimum number of players *
2
Maximum number of players *
6
Recommended age group *
Child
Suggested gender *
Any gender
Product type *
Board game
Recommended age (min) *
7 yr(s)
Languages support
French
Game rule language
French
Number of cards
110 pc(s)
Genre *
Travel/adventure
Expandable game
Yes
Material
Cardboard
Assembly required
No
Light effects
No
Sound effects
No
Product colour
Multicolour
Release date (DD/MM/YYYY)
01-01-2016
Country of origin
Germany
Certification
CE
Learning & training skills
Learning & training skills
Creative thinking skills training
Power
Batteries required
No
Weight & dimensions
Weight
610 g
Width
200 mm
Depth
50 mm
Height
290 mm
Packaging data
Package width
205 mm
Package depth
55 mm
Package height
290 mm
Package weight
594 g
Quantity per pack
1 pc(s)
QR code
No
Packaging data
Package type
Box
Packaging content
Game rules included
Yes
Gameboard included
Yes
Number of game pawns
6
Packaging content
1 plateau de jeu, 6 pions, 1 sonnette, 110 cartes, 1 notice.
Safety warning
Not for children 0-3 years
Yes
Supplier features
Commercial unit type
Consumer unit single
(cdm) Seasonalities
Permanent
(cdm) Audiences
Child, Family
(cdm) Minimum age
84 month(s)
(cdm) Additional usage
Indoor
(cdm) Main material
Cardboard
(cdm) Main color
Multicolour
(cdm) Parental presence
Recommended
(cdm) Number of pieces
119
Packaging languages (ISO 639 format)
Multi
Manual languages (ISO 639 format)
Multi
Shipping (inner) case invoice unit
No
Shipping (inner) case orderable unit
No
Shipping (inner) case dispatch unit
No
Technical details
Type
Play on words
Logistics data
Master (outer) case width
350 mm
Master (outer) case length
300 mm
Master (outer) case height
220 mm
Quantity per master (outer) case
6 pc(s)
Master (outer) case GTIN (EAN/UPC)
13760046780109
Master (outer) case volume
23100 cm³
Master (outer) case weight
4 kg
Harmonized System (HS) code
95044000
Country Distributor
Belgium 1 distributor(s)