Maxi-Cosi 2wayPearl baby car seat 0+/1 (0 - 18 kg; 0 - 4 years) Brown, Grey

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
4983
Info modified on:
14 Mar 2024, 18:42:26
Warranty:
Lifetime
Long product name Maxi-Cosi 2wayPearl baby car seat 0+/1 (0 - 18 kg; 0 - 4 years) Brown, Grey:

2wayPearl, Earth Brown

Short summary description Maxi-Cosi 2wayPearl baby car seat 0+/1 (0 - 18 kg; 0 - 4 years) Brown, Grey:

Maxi-Cosi 2wayPearl, ISOFIX + Seat belt, 0+/1 (0 - 18 kg; 0 - 4 years), 3/5-point, Side protection, Washable cover

Long summary description Maxi-Cosi 2wayPearl baby car seat 0+/1 (0 - 18 kg; 0 - 4 years) Brown, Grey:

Maxi-Cosi 2wayPearl. Car seat group: 0+/1 (0 - 18 kg; 0 - 4 years), Mounting type: ISOFIX + Seat belt, Belt fastening type: 3/5-point. Width: 475 mm, Depth: 755 mm, Height: 605 mm

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.