location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

MAUL 8201395 table lamp Non-changeable bulb(s) 8 W LED Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
MAUL Check ‘MAUL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
8201395
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8201395
Category:
Small lamp designed to stand on a table.
Table Lamps Check ‘MAUL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   MAUL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 16685
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 12:27:45
The date of the most recent change of this product data-sheet in Icecat.
Important Note (7.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Warranty: 2 years
Long product name MAUL 8201395 table lamp Non-changeable bulb(s) 8 W LED Black, Silver :
The long product name of MAUL 8201395 table lamp Non-changeable bulb(s) 8 W LED Black, Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

60 x 48 LED, 4000 K, 440 lm, 1260 lx, 1.6 m, A, II, 180 cd
More>>>
Short summary description MAUL 8201395 table lamp Non-changeable bulb(s) 8 W LED Black, Silver:
This short summary of the MAUL 8201395 table lamp Non-changeable bulb(s) 8 W LED Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

MAUL 8201395, Black, Silver, Aluminium, Plastic, Classical, II, Non-changeable bulb(s), 60 bulb(s)

Long summary description MAUL 8201395 table lamp Non-changeable bulb(s) 8 W LED Black, Silver:
This is an auto-generated long summary of MAUL 8201395 table lamp Non-changeable bulb(s) 8 W LED Black, Silver based on the first three specs of the first five spec groups.

MAUL 8201395. Product colour: Black, Silver, Material: Aluminium, Plastic, Lighting style: Classical. Fitting/cap type: Non-changeable bulb(s), Number of bulbs: 60 bulb(s), Bulb power: 8 W. Control type: Buttons, Cord length: 1,6 m. Power source type: AC, Input voltage: 220-240 V, AC input frequency: 50 Hz. Height: 440 mm, Width: 180 mm, Weight: 1 kg

Brand Image Product code Product Stock Price from
MAUL

MAUL 8202295 table lamp 9 W LED Silver
(show image)
8202295 8202295 0.00
(excl. VAT)
0 (incl. VAT)
MAUL

MAUL 8200990 table lamp Non-changeable bulb(s) 7 W LED Black, Silver
(show image)
8200990 8200990 0.00
(excl. VAT)
0 (incl. VAT)