Magnavox logo

Magnavox ZC320MW8B DVD recorder Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
28886
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Magnavox ZC320MW8B DVD recorder Black:

Magnavox ZC320MW8B, Dolby Digital, MP3, CD audio, CD-R, CD-RW, DVD+R, DVD+RW, DVD-R, DVD-RW, DVD+R, DVD+RW, DVD-R, DVD-RW, 325 mm

Long summary description Magnavox ZC320MW8B DVD recorder Black:

Magnavox ZC320MW8B. Audio decoders: Dolby Digital. Audio formats supported: MP3. Playback disc formats: CD audio, Playback disc types: CD-R, CD-RW, DVD+R, DVD+RW, DVD-R, DVD-RW, Recording disc types: DVD+R, DVD+RW, DVD-R, DVD-RW. Width: 325 mm, Depth: 267 mm, Height: 59 mm. Certification: UL, FCC/DHHS.

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.