LUND 67877 vacuum sealer

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
669
Info modified on:
03 May 2024, 03:15:26
Bullet Points LUND 67877 vacuum sealer:
  • - Universal and reliable pró¿nic packaging machine LUND with a power of 130W and a maximum bag sealing width of up to 30cm. Inside it is possible to store and cut a roll of film with a knife, so we always have it at hand and can adjust its length to the packed productsów. The device allows you to select the suction function depending on the type of food. The included hose also makes it possible to extract air from special prócontainers.
  • - INFORMATION:
  • - Power: 130W, 220-240V 50/60Hz
  • - Maximum bag width: 30cm
  • - Sealing strip height of 3mm prevents leaks
  • - Produced vacuum: -0.7bar (-70kpa)
  • - It is recommended to use the primary packer with LUND branded primary bags (list below)
  • - Packager useful for sous vide cooking
  • - Construction and Dimensions:
  • - Moled film roll compartment – capacity depending on manufacturer and roll thickness. LUND brand roll with a length of 600cm
  • - Hose for extracting air from prócontainers included. The hose is universal, but the manufacturer is not responsible for the misfit of the hose to prós containers and packaging machines of other brands
  • - A sharp, double-sided and integrated into the prós packaging machine film cutter. It is properly secured, so that it does not risk cutting the skinóry It adheres well to the surface of the pró¿n packaging machine with the help of 2 magnetsów
  • - Lid locking and unlocking system
  • - Top and bottom gasket to guarantee airtightness when sucking in air from the bag&&acute.oacute;w moletted
  • - High quality heating belt gasket and heating belt
  • - Housing made of high quality plastic and stainless steel
  • - 4 non-slip feet
  • - Product size: 39 x 15 x 8.5cm
  • - Possibility to disconnect the power cord from the device
  • - accessories included:
  • - Hose 60cm
  • - 5 pieces of bagów mothballed 20x30cm „to start”
  • - ACCESSORIES THAT MAY BE PURCHASED:
  • - Pról containers 0.75l and 1.5l (67890)
  • - Moled film in 25 x 600cm roll (67883)
  • - Moled film in a 28 x 600cm roll (67884)
  • - Moled film in a roll 30 x 600cm (67885)
  • - Moled sacks 20 x 30cm (67887)
  • - Moled bags 25 x 35cm (67888)
  • - Moled bags 30 x 40cm (67889)
  • - Control Panel:
  • - "Pulse" button – controlled, pulsed air extraction
  • - "Seal" button - seal
  • - cancel button - interrupt operation at any time
  • - canister button - extract air from pr´containers
  • - cancel button - extract air from pr´containersoacute;żniowe
  • - button „Dry/Moist” - selectór type of suction depending on the type of food (dry/moist)
Long product name LUND 67877 vacuum sealer:

Vacuum Sealer 130W Max 30Cm

Short summary description LUND 67877 vacuum sealer:

LUND 67877, 130 W, 220 - 230 V, 50/60 Hz, 1,4 kg, 1 pc(s)

Long summary description LUND 67877 vacuum sealer:

LUND 67877. Power: 130 W, AC input voltage: 220 - 230 V, AC input frequency: 50/60 Hz. Weight: 1,4 kg. Quantity per pack: 1 pc(s)

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.