location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Lucasey LC200C9F TV mount/stand Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lucasey Check ‘Lucasey’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LC200C9F
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LC200C9F
Category:
Supports, usually made out of metal, that are attached to the wall and used to hang a flat panel screen for a TV or a computer.
TV Mounts & Stands Check ‘Lucasey’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Lucasey: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1472
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lucasey LC200C9F TV mount/stand Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Maximum weight capacity: 15,9 kg
  • - Ceiling
  • - Minimum VESA mount: 100 x 100 mm Maximum VESA mount: 200 x 200 mm
  • - Number of displays supported: 1
  • - Black
Long product name Lucasey LC200C9F TV mount/stand Black :
The long product name of Lucasey LC200C9F TV mount/stand Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

15.9 kg, Black
More>>>
Short summary description Lucasey LC200C9F TV mount/stand Black:
This short summary of the Lucasey LC200C9F TV mount/stand Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lucasey LC200C9F, 15,9 kg, 100 x 100 mm, 200 x 200 mm, Black

Long summary description Lucasey LC200C9F TV mount/stand Black:
This is an auto-generated long summary of Lucasey LC200C9F TV mount/stand Black based on the first three specs of the first five spec groups.

Lucasey LC200C9F. Maximum weight capacity: 15,9 kg, Minimum VESA mount: 100 x 100 mm, Maximum VESA mount: 200 x 200 mm. Product colour: Black