location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Little Tikes Fold 'n Go 4 in 1 Trike tricycle Children Front drive Upright

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Little Tikes Check ‘Little Tikes’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Fold 'n Go 4 in 1 Trike
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
640162E4C
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0050743640162 show
Category: Tricycles Check ‘Little Tikes’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Little Tikes: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 72110
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 09:04:40
The date of the most recent change of this product data-sheet in Icecat.
CE Marking (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Little Tikes 640162E4C user manual (1.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name Little Tikes Fold 'n Go 4 in 1 Trike tricycle Children Front drive Upright :
The long product name of Little Tikes Fold 'n Go 4 in 1 Trike tricycle Children Front drive Upright. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Fold 'n Go 4 in 1 Trike
More>>>
Little Tikes Fold 'n Go 4 in 1 Trike tricycle Children Front drive Upright:
The official description of Little Tikes Fold 'n Go 4 in 1 Trike tricycle Children Front drive Upright as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Little Tikes Fold 'n Go™ Trike grows with your child and conveniently folds up for easy storage and transportation! It's so compact that it easily fits in the trunk of your car for trips to the park or the farmer’s market! When the toddler is just relaxing in the trike, the seat easily reclines for a more enjoyable ride.

This 4-in-1 Trike will grow with your child in four different stages!
Stage 1: Parents push and control the trike with the child safety bar in place so the child is unable to turn the wheel
Stage 2: Remove the safety bar so the toddler can practice steering on their own
Stage 3: Toddlers can learn how to pedal, but parents can still help steer
Stage 4: Remove the push bar to let your child pedal and steer on their own with parent supervision

Product Features
- Unique folding design for easy portability and storage
- Reclining seat for child when in stage 1
- Sun shade canopy for UV protection (adjustable)
- 3-point safety harness for child
- Adjustable push handle for parents to steer
- Adjustable footrest
- Soft safety bar for comfort
- Storage bag for on-the-go items
- Quiet ride tires
- Pedals fold to save space when storing
- Folded Dimensions: 63 x 43 x 51 cm (BxDxH)
- Weight limit up to 22 kg
- Ages: 9 months – 5 years

Short summary description Little Tikes Fold 'n Go 4 in 1 Trike tricycle Children Front drive Upright:
This short summary of the Little Tikes Fold 'n Go 4 in 1 Trike tricycle Children Front drive Upright data-sheet is auto-generated and uses the product title and the first six key specs.

Little Tikes Fold 'n Go 4 in 1 Trike, Boy/Girl, Front drive, Upright, Children, Solid wheels, Blue

Long summary description Little Tikes Fold 'n Go 4 in 1 Trike tricycle Children Front drive Upright:
This is an auto-generated long summary of Little Tikes Fold 'n Go 4 in 1 Trike tricycle Children Front drive Upright based on the first three specs of the first five spec groups.

Little Tikes Fold 'n Go 4 in 1 Trike. Recommended gender: Boy/Girl, Drive type: Front drive, Product design: Upright. Width: 1155,7 mm, Depth: 965,2 mm, Height: 469,9 mm. Package width: 590,6 mm, Package depth: 279,4 mm, Package height: 393,7 mm. Quantity per intermodal container (20ft): 377 pc(s), Quantity per intermodal container (40ft): 867 pc(s), Quantity per intermodal container (40ft, HC): 886 pc(s)