Linksys logo

Linksys WRT54GH wireless router Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
26925
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Linksys WRT54GH wireless router Black:

Linksys WRT54GH, Ethernet LAN, Black

Long summary description Linksys WRT54GH wireless router Black:

Linksys WRT54GH. Modulation: QPSK. Networking standards: IEEE 802.11b, IEEE 802.11g, IEEE 802.3, IEEE 802.3u, Receiver sensitivity: 1Mbps: -93dBm, 11Mbps: -82dBm, 54Mbps: -68dBm. Security algorithms: WPA. Product colour: Black. Antenna gain level (max): 3 dBi, Transmit power: 14 dBmW

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.