location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Linksys Wireless-G ADSL Home Gateway (Annex A) wireless router

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Linksys Check ‘Linksys’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Wireless-G ADSL Home Gateway (Annex A)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WAG200G show
Show alternative article codes used in the online market place
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Linksys: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 122649
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Long product name Linksys Wireless-G ADSL Home Gateway (Annex A) wireless router :
The long product name of Linksys Wireless-G ADSL Home Gateway (Annex A) wireless router. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Wireless-G ADSL Home Gateway (Annex A)
More>>>
Linksys Wireless-G ADSL Home Gateway (Annex A) wireless router:
The official description of Linksys Wireless-G ADSL Home Gateway (Annex A) wireless router as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Linksys Wireless-G ADSL Home Gateway is the all-in-one solution for Internet connectivity. The ADSL Modem function gives you a blazing fast connection to the Internet, far faster than a dial-up, and without tying up your phone line.
Connect your computers to the Gateway via the built-in 4-port 10/100 Ethernet Switch to jump start your network. You can share files, printers, hard drive space and other resources. Attach four PCs directly, or connect more hubs and switches to create as big a network as you need. The built-in Wireless-G (802.11g) Access Point allows up to32 wireless devices to connect to your network at a blazing 54Mbps, without running cables through the building. It's also compatible with Wireless-B (802.11b) devices, at 11Mbps. The Gateway's Router function ties it all together and lets your whole network share that high-speed Internet connection.
To protect your data and privacy, the Wireless-G ADSL Home Gateway features an advanced firewall to keep Internet intruders and attackers out. Wireless transmissions can be protected by powerful WPA2 data encryption. Configuration is a snap with any web browser.
With the Linksys Wireless-G ADSL Home Gateway at the heart of your network, you're connected to the future.

-ADSL2+ Modem, Internet-sharing Router, 4-Port Switch and Wireless-G Access Point in one box
-High-speed ADSL2+ Modem gives you a fast, "Always On" connection to the Internet
-Connect your home PCs and other wireless devices to the Gateway and the Internet using the built-in Wireless-G Access Point, or connect directly with the 4-port Ethernet Switch
-Advanced Firewall, Content Filtering and Security features protect your PCs, your data, and your family

Short summary description Linksys Wireless-G ADSL Home Gateway (Annex A) wireless router:
This short summary of the Linksys Wireless-G ADSL Home Gateway (Annex A) wireless router data-sheet is auto-generated and uses the product title and the first six key specs.

Linksys Wireless-G ADSL Home Gateway (Annex A), ADSL

Long summary description Linksys Wireless-G ADSL Home Gateway (Annex A) wireless router:
This is an auto-generated long summary of Linksys Wireless-G ADSL Home Gateway (Annex A) wireless router based on the first three specs of the first five spec groups.

Linksys Wireless-G ADSL Home Gateway (Annex A). Networking standards: IEEE 802.11b, IEEE 802.11g, IEEE 802.3, IEEE 802.3u, VPN support: VPN Passthrough: -IPSec -PPTP -L2TP , Receiver sensitivity: 18 dBm. DSL specification: Annex A. Authentication method: PAP, CHAP. Switching protocols: 4 10/100 Auto MDI/MDI-X LAN, Management protocols: NAT. LED indicators: DSL

Network
Networking standards
IEEE 802.11b, IEEE 802.11g, IEEE 802.3, IEEE 802.3u
Supports ISDN connection
No
VPN support
VPN Passthrough: -IPSec -PPTP -L2TP
Receiver sensitivity
18 dBm
DSL features
ADSL
Yes
DSL specification
Annex A
Security
Authentication method
PAP, CHAP
Filtering
Yes
MAC address filtering
Yes
Protocols
Switching protocols
4 10/100 Auto MDI/MDI-X LAN
Management protocols
NAT
Design
LED indicators
DSL
Packaging content
Bundled software
-User Guide -CD-ROM -Setup Wizard -CD-ROM -Quick Installation
Power
Power over Ethernet (PoE)
Yes
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 70 °C
Operating relative humidity (H-H)
10 - 85%
Weight & dimensions
Weight
350 g
Other features
Dimensions (WxDxH)
140 x 31,75 x 140 mm
Supported protocols
-IEEE 802.11g -IEEE 802.11b -IEEE 802.3u -IEEE 802.3, -g.992.1 (g.dmt) -g.992.2 (g.lite) -g.992.3 -g.992.5 -T1.413i2
Supported data transfer rates
18 dBm
Power supply type
12VDC 1A
Networking features
Wireless, Ethernet (1-4), DSL, Internet
Minimum system requirements
-PC+ Network Adapter & TCP/IP -CD-ROM -Internet Explorer 5.0 / Netscape Navigator 4.7 -ADSL
Maximum data transfer rate
0,053 Gbit/s
Filtering description
ToD,URL,keyword, Java, ActiveX, Proxy, Cookie
Non-operating relative humidity (non-condensing)
5 - 95%
xDSL connection
Yes