location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LG RC8055AP2F tumble dryer Freestanding Front-load 8 kg A++ White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG Check ‘LG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
RC8055AP2F
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RC8055AP2F
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806087438666
Category:
Machines used for drying clothes and sheets.
Tumble Dryers Check ‘LG’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   LG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 119492
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
EU Energy Label (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points LG RC8055AP2F tumble dryer Freestanding Front-load 8 kg A++ White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Freestanding Front-load 8 kg White
  • - Heat pump
  • - Quantity of drying programs: 14
  • - LED Built-in display
  • - Anti-Crease function Delayed start timer Remaining time indication
  • - Energy efficiency class: A++
  • - 1800 W 236 kWh 64 dB
More>>>
Short summary description LG RC8055AP2F tumble dryer Freestanding Front-load 8 kg A++ White:
This short summary of the LG RC8055AP2F tumble dryer Freestanding Front-load 8 kg A++ White data-sheet is auto-generated and uses the product title and the first six key specs.

LG RC8055AP2F, Freestanding, Front-load, Heat pump, White, Rotary, Touch, Right

Long summary description LG RC8055AP2F tumble dryer Freestanding Front-load 8 kg A++ White:
This is an auto-generated long summary of LG RC8055AP2F tumble dryer Freestanding Front-load 8 kg A++ White based on the first three specs of the first five spec groups.

LG RC8055AP2F. Appliance placement: Freestanding, Loading type: Front-load, Drying system: Heat pump. Drum capacity: 8 kg, Drying class: A, Drying programs: Wool, Mix, Sport, Quick, Delicate/silk, Jeans/denim, Cotton, Synthetics. Feet adjustment: 1 cm. Energy efficiency class: A++, Energy consumption: 1,98 kWh, Annual energy consumption: 236 kWh. Depth: 600 mm, Width: 590 mm, Height: 850 mm

Design
Appliance placement *
Freestanding
Loading type *
Front-load
Drying system *
Heat pump
Product colour *
White
Door hinge
Right
Control type *
Rotary, Touch
Built-in display *
Yes
Display type
LED
Performance
Drum capacity *
8 kg
Drying class *
A
Quantity of drying programs
14
Drying programs *
Wool, Mix, Sport, Quick, Delicate/silk, Jeans/denim, Cotton, Synthetics
Cycle time *
198 min
Noise level *
64 dB
Anti-Crease function
Yes
Ergonomics
Delayed start timer *
Yes
Drum interior light
Yes
Remaining time indication
Yes
Buzzer
Yes
Child lock
Yes
Adjustable feet
Yes
Ergonomics
Feet adjustment
1 cm
Self-cleaning *
Yes
Filter cleaning indicator
Yes
Water tank full indicator
Yes
Power
Energy efficiency class *
A++
Connected load
1800 W
AC input voltage
230 V
AC input frequency
50 Hz
Power consumption (off)
0,4 W
Energy consumption *
1,98 kWh
Annual energy consumption *
236 kWh
Heat source *
Electric
Weight & dimensions
Width
590 mm
Depth *
600 mm
Height
850 mm
Weight
56 kg
Packaging data
Package width
660 mm
Package depth
702 mm
Package height
910 mm
Package weight
61 kg