location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LG W150 3,3 cm (1.3") P-OLED Digital 320 x 320 pixels Touchscreen Gold Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG Check ‘LG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
W150
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LGW150.AITAPG
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806084985118
Category:
Computerized wristwatches which can run mobile apps and sometimes function as portable media players, offering playback of FM radio, audio, and video files to the user via a Bluetooth headset. Some smartwatches have full mobile phone capability, and can make or answer phone calls.
Smartwatches & Sport Watches Check ‘LG’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   LG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 82282
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points LG W150 3,3 cm (1.3") P-OLED Digital 320 x 320 pixels Touchscreen Gold Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Smartwatch Digital Touchscreen 3,3 cm (1.3") P-OLED
  • - 320 x 320 pixels
  • - Water resistant, Dust resistant, Waterproof IP67 Waterproof up to: 1 m
  • - Built-in microphone Built-in speaker(s)
  • - Heart rate monitor Accelerometer Gyroscope
  • - Wi-Fi Bluetooth 4.1
  • - 410 mAh 36 h
Warranty: 1 year
Long product name LG W150 3,3 cm (1.3") P-OLED Digital 320 x 320 pixels Touchscreen Gold Wi-Fi :
The long product name of LG W150 3,3 cm (1.3") P-OLED Digital 320 x 320 pixels Touchscreen Gold Wi-Fi. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

1.3" P-OLED (320 x 320), Qualcomm Snapdragon 400 1.2 GHz, 512 MB RAM, 4 GB eMMC, Bluetooth, Wi-Fi 802.11 b/g/n, 410 mAh, IP67, 64 g
More>>>
LG W150 3,3 cm (1.3") P-OLED Digital 320 x 320 pixels Touchscreen Gold Wi-Fi:
The official description of LG W150 3,3 cm (1.3") P-OLED Digital 320 x 320 pixels Touchscreen Gold Wi-Fi as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Design of the time
LG Watch Urbane has a full metal body with an interchangeable stitched genuine leather strap. The stainless steel body is accentuated with a narrow bezel that gives the device the sleek lines of a classic timepiece. A device fit for any occasion—dust tight and water resistant to wear everywhere, without a second thought.

Phone Free
Your watch can connect to your phone via the cloud, so you don't always need your phone with you to stay connected.

Hands Free
Scroll up or down without lifting a finger. You can scroll between cards with the simple flick of your wrist.

Make calls from your wrist
Access recent calls and the favorite contacts list on the connected smartphone to dial out directly from the LG Watch Urbane. When connected to a Bluetooth headset, there is no need to remove the phone from one’s pocket to place a call.

Greater Security
The screen on the LG Watch Urbane can now be set to lock automatically when it is removed from the wrist.

Navigational Prompts
Whether en route or just beginning your journey, the LG Watch Urbane will show you the way.

Smart Notifications
Stay sharp and keep current with Time Reminders, Schedule Alerts, and Location Reminders.

Always on
The LG Watch Urbane includes always-on apps to keep the display from going dark when running, navigating or even grocery shopping. The screen is only full colour when you're actively looking at it—so you get the info you need, and you save on battery life.

Short summary description LG W150 3,3 cm (1.3") P-OLED Digital 320 x 320 pixels Touchscreen Gold Wi-Fi:
This short summary of the LG W150 3,3 cm (1.3") P-OLED Digital 320 x 320 pixels Touchscreen Gold Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

LG W150, 3,3 cm (1.3"), P-OLED, Touchscreen, 4 GB, Wi-Fi, 64 g

Long summary description LG W150 3,3 cm (1.3") P-OLED Digital 320 x 320 pixels Touchscreen Gold Wi-Fi:
This is an auto-generated long summary of LG W150 3,3 cm (1.3") P-OLED Digital 320 x 320 pixels Touchscreen Gold Wi-Fi based on the first three specs of the first five spec groups.

LG W150. Display diagonal: 3,3 cm (1.3"), Display technology: P-OLED, Display resolution: 320 x 320 pixels, Touchscreen. Processor frequency: 1200 MHz, RAM capacity: 512 MB, Flash memory: 4 GB. Wi-Fi. Battery capacity: 410 mAh. Weight: 64 g. Waterproof up to: 1 m, Band colour: Black

Display
Display diagonal *
3,3 cm (1.3")
Display technology *
P-OLED
Display type *
Digital
Display resolution *
320 x 320 pixels
Touchscreen *
Yes
Design
Shape *
Round
Market positioning *
Smartwatch
Watch case colour *
Gold
Band colour *
Black
Protection features
Water resistant, Dust resistant, Waterproof
International Protection (IP) code
IP67
Waterproof up to
1 m
Performance
Mobile operating systems supported
Android 4.3, Android 4.4
Compatible memory cards
Not supported
RAM capacity
512 MB
Flash memory
4 GB
Processor manufacturer
Qualcomm
Processor model
Snapdragon 400
Processor frequency
1200 MHz
Built-in microphone *
Yes
Built-in speaker(s) *
Yes
Performance
Built-in camera *
No
Languages support
German, English, Spanish, French, Italian
Features
Heart rate monitor *
Yes
Accelerometer
Yes
Gyroscope
Yes
Magnetometer
Yes
Short Message Service (SMS)
Yes
Vibrating motor
Yes
Social network services supported
Facebook
Personal info management (PIM)
Alarm clock, Calendar, Events reminder
Ports & interfaces
Bluetooth
Yes
Bluetooth Low Energy (BLE)
Yes
Wi-Fi *
Yes
Bluetooth version *
4.1
Power
Battery capacity *
410 mAh
Battery life (max) *
36 h
Weight & dimensions
Width
45,5 mm
Depth
52,2 mm
Thickness
1,09 cm
Weight
64 g