location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LG KP130 3,81 cm (1.5") 98 g Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG Check ‘LG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
KP130
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KP130-BLACK
Category:
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Mobile Phones Check ‘LG’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   LG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 90536
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Feb 2024 15:20:02
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points LG KP130 3,81 cm (1.5") 98 g Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black
  • - 3,81 cm (1.5") 128 x 128 pixels
  • - Multimedia Messaging Service (MMS)
Long product name LG KP130 3,81 cm (1.5") 98 g Black :
The long product name of LG KP130 3,81 cm (1.5") 98 g Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

KP130
More>>>
LG KP130 3,81 cm (1.5") 98 g Black:
The official description of LG KP130 3,81 cm (1.5") 98 g Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The LG KP130 is a small and practical handset featuring a VGA camera with 4x digital zoom which is great for capturing those spontaneous moments. Plus it includes a series of pre-loaded games.

Short summary description LG KP130 3,81 cm (1.5") 98 g Black:
This short summary of the LG KP130 3,81 cm (1.5") 98 g Black data-sheet is auto-generated and uses the product title and the first six key specs.

LG KP130, Bar, 3,81 cm (1.5"), 128 x 128 pixels, Black

Long summary description LG KP130 3,81 cm (1.5") 98 g Black:
This is an auto-generated long summary of LG KP130 3,81 cm (1.5") 98 g Black based on the first three specs of the first five spec groups.

LG KP130. Form factor: Bar. Display diagonal: 3,81 cm (1.5"), Display resolution: 128 x 128 pixels. Standby time (2G): 200 h. Weight: 98 g. Product colour: Black

Design
Product colour *
Black
Display
Display diagonal *
3,81 cm (1.5")
Display resolution *
128 x 128 pixels
Display type
TFT
Panel type
TFT
Display number of colours
262144 colours
Touchscreen *
No
Memory
Flash card support *
No
Internal memory
1 MB
Camera
Rear camera *
No
Network
Data network *
GPRS
Data transmission
Infrared data port
No
Bluetooth *
No
Messaging
Multimedia Messaging Service (MMS)
Yes
Audio
Ringer type
Polyphonic
FM radio *
No
Power
Talk time (2G) *
3 h
Standby time (2G) *
200 h
Weight & dimensions
Weight *
98 g
Width
44,1 mm
Depth
18,4 mm
Height
103,4 mm
Phone features
Vibrating alert
Yes
Form factor *
Bar
Other features
Networking type
GSM
Operating frequency
900/1800 MHz