location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LG Original Akku für BL-53YH - Batterie - 3.000 mAh

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG Check ‘LG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Original Akku für BL-53YH - Batterie - 3.000 mAh
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EAC62378701
Category:
Does not fit in any category
Not Categorized Check ‘LG’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: only logistic data imported
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   LG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4749
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Jun 2018 16:20:01
The date of the most recent change of this product data-sheet in Icecat.
Long product name LG Original Akku für BL-53YH - Batterie - 3.000 mAh :
The long product name of LG Original Akku für BL-53YH - Batterie - 3.000 mAh. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

LG G3 BL-53YH Replacement Battery 3000mAh Silver (EAC62378701) - It guarantees uninterrupted power to your device and a smooth conversation and communication with your friends customers and family.
More>>>
LG Original Akku für BL-53YH - Batterie - 3.000 mAh:
The official description of LG Original Akku für BL-53YH - Batterie - 3.000 mAh as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Genuine LG G3 BL-53YH Replacement Battery 3000mAh - Silver (EAC62378701)



Handtec offers genuine LG accessories and adds LG G3 BL-53YH Replacement Battery 3000mAh to its LG product range. It is a genuine LG smartphone accessory which ensures daily communication a breeze by installing once users install 3000mAh 3.8V Rechargeable Li-ion Battery.



Lithium Technology
The LG G3 BL-53YH Replacement Battery 3000mAh is Lithium cell powered where this premium-grade li-ion battery acts as the motivation source of your cell phone. It guarantees a smooth conversation and communication with your friends, customers, and family. Offering you long-lasting lifespan and stable performance, it ensures long-time standby and durable service life. Lightweight and easy to install, it will not add any burden to your device.



Main Features:





  • It is a genuine LG replacement battery


  • It is packed with premium-quality Lithium cells


  • It delivers the most promising stand-by and talk times


  • Colour - Silver (EAC62378701)




Impressions
LG ensures the quality in Genuine LG G3 BL-53YH Replacement Battery 3000mAh (EAC62378701) and one can take one without hesitation and enjoy the convenience it brings to you!. All batteries have been tested to guarantee the LG quality and intelligent cells lets your phone live that you stay connected with your family and friends and delivers longest standby times and never-ending talk times.



Technical Specifications:





  • Product Dimensions - (2.95 x 2.01 x 0.20) / (7.5 x 5.1 x 0.5)cm (L x W x T)


  • Weight - 1.6 ounces/44g


  • Caapacity - 3.8V 3000mAh 


  • Battery Class - Extra high capacity & low impedance




What's in the Package:





  • Genuine LG G3 BL-53YH Replacement Battery 3000mAh - Silver (EAC62378701)




Compatible With:





  • LG G3 Smartphone 


  • LG F400 


  • LG D830


  • LGD850


  • LGD851


  • LGD855


Short summary description LG Original Akku für BL-53YH - Batterie - 3.000 mAh:
This short summary of the LG Original Akku für BL-53YH - Batterie - 3.000 mAh data-sheet is auto-generated and uses the product title and the first six key specs.

LG Original Akku für BL-53YH - Batterie - 3.000 mAh

Long summary description LG Original Akku für BL-53YH - Batterie - 3.000 mAh:
This is an auto-generated long summary of LG Original Akku für BL-53YH - Batterie - 3.000 mAh based on the first three specs of the first five spec groups.

LG Original Akku für BL-53YH - Batterie - 3.000 mAh