LG logo

LG 50PV350 TV 127 cm (50") Full HD Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
214279
Info modified on:
07 Mar 2024, 15:34:52
Short summary description LG 50PV350 TV 127 cm (50") Full HD Black:

LG 50PV350, 127 cm (50"), 1920 x 1080 pixels, Full HD, Plasma, Black

Long summary description LG 50PV350 TV 127 cm (50") Full HD Black:

LG 50PV350. Display diagonal: 127 cm (50"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: Plasma, Response time: 0,01 ms, Native aspect ratio: 16:9. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.