LG 47LT380C, 119,4 cm (47"), Full HD, 1920 x 1080 pixels, LED, 16:9, 360 cd/m²
LG 47LT380C. Display diagonal: 119,4 cm (47"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Product colour: Black, Panel mounting interface: 400 x 400 mm, Cable lock slot type: Kensington. Video formats supported: DIVX, Audio formats supported: MP3. Consumer Electronics Control (CEC): Anynet+. RMS rated power: 20 W, Audio system: Infinite Sound, Clear Voice