location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark CX923dte Laser A3 1200 x 1200 DPI 55 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CX923dte
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
32CT052
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0734646635912 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8942
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 17 May 2024 09:47:11
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lexmark CX923dte Laser A3 1200 x 1200 DPI 55 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Laser Colour printing
  • - 1200 x 1200 DPI
  • - Printing colours: Cyan, Magenta, Yellow
  • - A3 55 ppm
  • - Colour copying Colour scanning Colour faxing
  • - Apple AirPrint, Google Cloud Print, Mopria Print Service
  • - Direct printing
  • - USB port Ethernet LAN
  • - Internal memory: 2048 MB Built-in processor 1200 MHz
  • - 134,5 kg
Long product name Lexmark CX923dte Laser A3 1200 x 1200 DPI 55 ppm :
The long product name of Lexmark CX923dte Laser A3 1200 x 1200 DPI 55 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

1200 x 1200 dpi, A3, CMY, 55 ppm, DADF, CCD, 33.6 Kbps, 2048 MB, 4x USB 2.0 A, RJ-45, USB 2.0 B, 52/53/56 dB
More>>>
Lexmark CX923dte Laser A3 1200 x 1200 DPI 55 ppm:
The official description of Lexmark CX923dte Laser A3 1200 x 1200 DPI 55 ppm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Multi-format, multi-talented MFP with 2,000 sheets of tray input

A tray input of 2,000 sheets enhances the multi-format 55 ppm MFP that already offers SRA3/12x18 output, copying, scanning, faxing and optional finishing.

Multi-format output

Colour output up to SRA3/12x18 makes a big impression, whilst additional paper trays allow A4 printing and a multipurpose feeder that takes small envelopes. Amongst the wide range of media types accepted are card stock, glossy stock, recycled paper, transparencies and labels.

High-capacity input and extended runtime

Four 500-sheet trays provide up to 2,000 sheets of tray input, plus 150 sheets via the multipurpose feeder. It’s a perfect match for genuine Lexmark toner cartridges that print up to 34,000 mono or colour pages, and fusers and developer units that go up to 720,000 and 600,000 pages, respectively.

Speedy scanner

Duplex automatic document feeder (ADF) holds 100 sheets and supports scanning at up to 160 sides per minute. Support for mixed originals, page-level jam recovery, standard OCR and a “classify and route” option fulfill the highest-speed automated scanning requirements.

Intuitive colour touch screen

The large 10-in. class colour touch screen with next-generation e-Task interface features an ultra-smooth surface and can be activated by almost anything, including pens, fingertips or nails - without pressure or direct skin contact. The modern interface is familiar to users, minimising the need for training.

Software solutions

Enhance your user experience and productivity with the included solution apps, and customise your device via optional apps tailored to your specific need or industry. With available software development kits, you could even create apps of your own. Lexmark smart MFP adaptability future-proofs your investment.

Finishing options

Expand your capabilities with finishing options that include multi-position stapling, hole punch, booklet, saddle stitch and tri-fold. The finisher raises output capacity to 3,500 sheets.

Short summary description Lexmark CX923dte Laser A3 1200 x 1200 DPI 55 ppm:
This short summary of the Lexmark CX923dte Laser A3 1200 x 1200 DPI 55 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark CX923dte, Laser, Colour printing, 1200 x 1200 DPI, A3, Direct printing, Black, White

Long summary description Lexmark CX923dte Laser A3 1200 x 1200 DPI 55 ppm:
This is an auto-generated long summary of Lexmark CX923dte Laser A3 1200 x 1200 DPI 55 ppm based on the first three specs of the first five spec groups.

Lexmark CX923dte. Print technology: Laser, Printing: Colour printing, Maximum resolution: 1200 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 55 ppm. Copying: Colour copying. Scanning: Colour scanning, Optical scanning resolution: 600 x 600 DPI. Faxing: Colour faxing. Maximum ISO A-series paper size: A3. Direct printing. Product colour: Black, White

Printing
Print technology *
Laser
Printing *
Colour printing
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
55 ppm
Print speed (colour, normal quality, A4/US Letter)
55 ppm
Duplex print speed (black, normal quality, A4/US Letter)
55 ppm
Time to first page (black, normal)
5 s
Time to first page (colour, normal)
5 s
Copying
Copying *
Colour copying
Copy speed (black, normal quality, A4)
55 cpm
Copy speed (colour, normal quality, A4)
55 cpm
Duplex copy speed (black, US Letter)
160 ppm
Time to first copy (black, normal)
4,9 s
Time to first copy (colour, normal)
5,8 s
Copier resize
25 - 400%
Scanning
Duplex scanning *
Yes
Scanning *
Colour scanning
Optical scanning resolution *
600 x 600 DPI
Maximum scan area
297 x 432 mm
Scanner type *
Flatbed & ADF scanner
Scan technology
CCD
Scan to
E-mail, FTP, USB
Scan speed (colour)
80 ppm
Scan speed (black)
80 ppm
Duplex scan speed (colour)
160 ppm
Duplex scan speed (black)
160 ppm
Image formats supported
JPG, TIF
Document formats supported
PDF, XPS
Fax
Faxing *
Colour faxing
Fax transmission speed
3 sec/page
Modem speed
33,6 Kbit/s
Features
Recommended duty cycle
7000 - 50000 pages per month
Maximum duty cycle *
250000 pages per month
Printing colours *
Cyan, Magenta, Yellow
Input & output capacity
Total number of input trays *
4
Total input capacity *
2150 sheets
Total output capacity *
250 sheets
Paper input type
Paper tray
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
100 sheets
Maximum number of input trays
5
Maximum input capacity
5150 sheets
Maximum output capacity
3500 sheets
Paper handling
Maximum ISO A-series paper size *
A3
Paper tray media types *
Banner, Card stock, Envelopes, Labels, Plain paper
ISO A-series sizes (A0...A9) *
A3, A4, A5, A6
Non-ISO print media sizes
Executive, Folio, Legal, Letter, Oficio, Statement, Universal
Envelopes sizes
7 3/4, 9, 10, B5, C5, DL
Paper tray media weight
60 - 256 g/m²
Multi-Purpose Tray media weight
60 - 256 g/m²
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0
Direct printing *
Yes
USB port
Yes
Optional connectivity
Fiber, Parallel, Serial (RS-232), Wireless LAN
Network
Wi-Fi *
No
Ethernet LAN *
Yes
Cabling technology
10/100/1000Base-T(X)
Ethernet LAN data rates
10,100,1000 Mbit/s
Security algorithms
IPSec, LEAP, MD5, MSCHAPv2, PEAP, SNMPv3, TTLS
Mobile printing technologies
Apple AirPrint, Google Cloud Print, Mopria Print Service
Performance
Maximum internal memory
4096 MB
Card reader integrated
No
Internal memory *
2048 MB
Built-in processor
Yes
Processor frequency
1200 MHz
Processor cores
2
Sound pressure level (printing)
52 dB
Sound pressure level (duplex printing)
54 dB
Sound pressure level (copying)
56 dB
Sound pressure level (scanning)
53 dB
Sound power level (standby)
29 dB
Design
Product colour *
Black, White
Market positioning *
Business
Built-in display *
Yes
Display
LCD
Display diagonal
25,4 cm (10")
Touchscreen
Yes
Control type
Touch
Power
Power consumption (printing)
1075 W
Power consumption (copying)
1100 W
Power consumption (scanning)
250 W
Power consumption (ready)
230 W
Power consumption (sleep)
2,9 W
Energy Star Typical Electricity Consumption (TEC)
4,6 kWh/week
System requirements
Windows operating systems supported
Windows 10, Windows 7, Windows 8, Windows 8.1, Windows Vista, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan, Mac OS X 10.12 Sierra, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Linux operating systems supported
Debian 7.0, Debian 8.0, Fedora 21, Fedora 22, Linpus Lite 2.1, Linux Mint 13, Linux Mint 17, Linux Mint 17.1, Linux Mint 17.2, Linux Mint Debian Edition 2 (LMDE 2), Red Hat Enterprise Linux WS 4.0, Red Hat Enterprise Linux WS 5.0, Red Hat Enterprise Linux WS 6.0, Red Hat Enterprise Linux WS 7.0, SUSE Linux Enterprise Desktop 10, SUSE Linux Enterprise Desktop 11, SUSE Linux Enterprise Desktop 12, SuSE Linux 10, SuSE Linux 11, SuSE Linux 12.0, Ubuntu 12.04, Ubuntu 14.04, Ubuntu 15.04, openSUSE 13.1, openSUSE 13.2, openSUSE Tumbleweed
Server operating systems supported
Windows Server 2008, Windows Server 2008 R2, Windows Server 2008 x64, Windows Server 2012, Windows Server 2012 R2
Other operating systems supported
Novell NetWare 6.x, Novell Open Enterprise Server, Novell Open Enterprise Server 11, Solaris 11
Operational conditions
Operating relative humidity (H-H)
15 - 85%
Operating temperature (T-T)
10 - 30 °C
Operating altitude
0 - 2500 m
Certificates
Certification
ICES-003 A, BSMI A, VCCI A, FCC A, NOM-032, UL, cUL, NOM, US FDA/CDRH, IEC 60825-1, CB, ISO-532B, CE (EU) DoC, EFTA (CE), KC, CCC, C-tick DoC, EuP, CECP, CEL, EC 1275/2008, ECMA-370, TED, SII, TER, SABS, UL-AR, GS Mark, Green Dot, ISO-9296, COC, CCD-035 EcoLogo, Green Mark, EPEAT
Sustainability
Sustainability certificates
Blue Angel, ENERGY STAR
Weight & dimensions
Width
615 mm
Depth
697 mm
Height
1225 mm
Weight
134,5 kg
Packaging data
Package width
758 mm
Package depth
911 mm
Package height
1505 mm
Package weight
168 kg
Other features
Finishing option
Yes
Source Testseek summary Average rating
Reviews
Updated:
2018-01-20 02:11:15
Uk has collected 1 expert review for Lexmark CX923dte Laser A3 1200 x 1200 DPI 55 ppm but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Country Distributor
United States 1 distributor(s)