location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark X852e Laser A3 1200 x 1200 DPI 24 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
X852e
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
15R0131
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 42343
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lexmark X852e Laser A3 1200 x 1200 DPI 24 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Laser
  • - 1200 x 1200 DPI
  • - A3 24 ppm
  • - Mono copying Colour scanning Mono faxing
  • - Direct printing
  • - Internal memory: 256 MB 625 MHz
  • - 105,7 kg
Warranty: One Year or 600,000 impressions
Long product name Lexmark X852e Laser A3 1200 x 1200 DPI 24 ppm :
The long product name of Lexmark X852e Laser A3 1200 x 1200 DPI 24 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

X852e 45ppm A4 / 24ppm A3 / 625Mhz / 256MB
More>>>
Lexmark X852e Laser A3 1200 x 1200 DPI 24 ppm:
The official description of Lexmark X852e Laser A3 1200 x 1200 DPI 24 ppm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Designed especially for large workgroups looking for smarter ways to streamline productivity, the Lexmark X852e offers endless possibilities. Besides its rapid 45 ppm print speeds and many innovative features, it also provides seamless compatibility with Lexmark’s industry-leading document-workflow solutions.
Solutions-ready: With the embedded-solutions framework, businesses can benefit from the latest workflow-enhancing software without weighing down their network.
Big-screen simplicity: The incredibly large, customisable touch-screen provides fast access to a number of easy-to-use functions, including duplex colour scanning.
Impressive performance: Benefit from rapid 45 ppm print speeds, a solid mid-volume duty cycle, and best-in-class input capacity of up to 5,100 sheets.

Short summary description Lexmark X852e Laser A3 1200 x 1200 DPI 24 ppm:
This short summary of the Lexmark X852e Laser A3 1200 x 1200 DPI 24 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark X852e, Laser, 1200 x 1200 DPI, Mono copying, Colour scanning, A3, Direct printing

Long summary description Lexmark X852e Laser A3 1200 x 1200 DPI 24 ppm:
This is an auto-generated long summary of Lexmark X852e Laser A3 1200 x 1200 DPI 24 ppm based on the first three specs of the first five spec groups.

Lexmark X852e. Print technology: Laser, Maximum resolution: 1200 x 1200 DPI. Copying: Mono copying. Scanning: Colour scanning. Faxing: Mono faxing. Maximum ISO A-series paper size: A3. Direct printing

Printing
Print technology *
Laser
Printing *
No
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
24 ppm
Time to first page (black, normal)
6,8 s
Copying
Copying *
Mono copying
Copy speed (black, normal quality, A4)
45 cpm
Scanning
Scanning *
Colour scanning
Maximum scan area
297 x 432 mm
Fax
Faxing *
Mono faxing
Modem speed
33,6 Kbit/s
Features
Maximum duty cycle *
200000 pages per month
Digital sender
No
Page description languages
PCL 6, PDF 1.5, PostScript 3, PPDS
Input & output capacity
Total input capacity *
3100 sheets
Total output capacity *
500 sheets
Maximum input capacity
5100 sheets
Maximum output capacity
3800 sheets
Paper handling
Maximum ISO A-series paper size *
A3
Paper tray media types *
Card stock, Envelopes, Labels, Transparencies
ISO A-series sizes (A0...A9) *
A3, A4, A5
Non-ISO print media sizes
Executive, Folio, Legal, Letter, Statement
JIS B-series sizes (B0...B9)
B4, B5
Envelopes sizes
7 3/4, 10, C5, DL
Ports & interfaces
Direct printing *
Yes
USB 2.0 ports quantity
1
Performance
Internal memory *
256 MB
Processor frequency
625 MHz
Sound pressure level (printing)
53 dB
Mac compatibility
Yes
Design
Market positioning *
Business
Operational conditions
Operating relative humidity (H-H)
8 - 80%
Operating temperature (T-T)
16 - 32 °C
Certificates
Certification
CSA, ICES Class A, BSMI Class A, VCCI Class A, FCC Class A, UL 60950-1, IEC 320-1, ECMA-74, CE Class A, CB IEC 60950 1, IEC 61000-3-2, -3-3, EN 55022, EN 55024, CISPIR 22 Class A
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Weight
105,7 kg
Other features
I/O ports
1 x USB 1 x Parallel 1 x RJ-45
Networking features
Ethernet 10/100BaseTX
Dimensions (WxDxH)
640 x 700 x 1095 mm
Maximum internal memory
0,768 GB
Compatible operating systems
Mac OS X, Mac OS 9.x, Windows 2000, Windows NT4.0, Windows ME, Windows Xp, Windows Server 2003, Windows 98SE, Red Flag Linux 4.0, SuSE Linux, Red Hat Linux, Unix, Novell
All-in-one functions
Copy, Fax, Scan
Colour all-in-one functions
Scan, No