location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark C912n NON 256MB 29ppm 1200dpi A4 A3+ Colour

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C912n NON 256MB 29ppm 1200dpi A4 A3+
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
12N1310 show
Show alternative article codes used in the online market place
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 40249
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Jan 2020 10:37:25
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lexmark C912n NON 256MB 29ppm 1200dpi A4 A3+ Colour
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Colour
  • - 29 ppm
  • - Maximum duty cycle: 100000 pages per month
  • - Total input capacity: 1200 sheets Total output capacity: 650 sheets
  • - Internal memory: 256 MB 600 MHz
Long product name Lexmark C912n NON 256MB 29ppm 1200dpi A4 A3+ Colour :
The long product name of Lexmark C912n NON 256MB 29ppm 1200dpi A4 A3+ Colour. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Lexmark C912n
More>>>
Lexmark C912n NON 256MB 29ppm 1200dpi A4 A3+ Colour:
The official description of Lexmark C912n NON 256MB 29ppm 1200dpi A4 A3+ Colour as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Up 28 ppm LTR or 29 ppm A4 print speed
Time to first print >15 seconds
600 MHZ processor, 256 MB RAM standard
2400 Image Quality, 600 by 600 LED
Wide format paper support
Banner printing

Short summary description Lexmark C912n NON 256MB 29ppm 1200dpi A4 A3+ Colour:
This short summary of the Lexmark C912n NON 256MB 29ppm 1200dpi A4 A3+ Colour data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark C912n NON 256MB 29ppm 1200dpi A4 A3+, Colour, 29 ppm

Long summary description Lexmark C912n NON 256MB 29ppm 1200dpi A4 A3+ Colour:
This is an auto-generated long summary of Lexmark C912n NON 256MB 29ppm 1200dpi A4 A3+ Colour based on the first three specs of the first five spec groups.

Lexmark C912n NON 256MB 29ppm 1200dpi A4 A3+. Colour. Maximum duty cycle: 100000 pages per month. Print speed (black, normal quality, A4/US Letter): 29 ppm

Printing
Colour *
Yes
Print speed (black, normal quality, A4/US Letter) *
29 ppm
Time to first page (black, normal)
15 s
Features
Maximum duty cycle *
100000 pages per month
Input & output capacity
Total input capacity *
1200 sheets
Input & output capacity
Total output capacity *
650 sheets
Maximum input capacity
5300 sheets
Maximum output capacity
1650 sheets
Performance
Internal memory *
256 MB
Processor frequency
600 MHz
Weight & dimensions
Weight
99 kg
Dimensions (WxDxH)
641 x 695 x 655 mm
Country Distributor
United Kingdom 1 distributor(s)