location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LevelOne WAN-1112 network antenna Directional antenna SMA 12 dBi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LevelOne Check ‘LevelOne’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
12dBi 2.4GHz Directional Patch Antenna
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WAN-1112 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4015867125984
Category:
Device which creates a wireless network by sending out radio waves across a certain range.
Network Antennas Check ‘LevelOne’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   LevelOne: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 67093
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points LevelOne WAN-1112 network antenna Directional antenna SMA 12 dBi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Directional antenna SMA White
  • - 12 dBi
  • - 2.3 - 2.7 GHz
  • - 50 Ω
  • - Vertical polarization Female
  • - Wall
Long product name LevelOne WAN-1112 network antenna Directional antenna SMA 12 dBi :
The long product name of LevelOne WAN-1112 network antenna Directional antenna SMA 12 dBi. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

2.3GHz~2.7GHz, 50 Ω, 15 dB, 139 g
More>>>
LevelOne WAN-1112 network antenna Directional antenna SMA 12 dBi:
The official description of LevelOne WAN-1112 network antenna Directional antenna SMA 12 dBi as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

LevelOne’s WAN-1112 12dBi directional antenna is designed for indoor/outdoor wireless connections. With WAN-1112 you can improve signal strength/quality and increase signal coverage for an existing 802.11b/g/n 2.4GHz wireless local network in a concentrated direction.

This antenna offer high gain in a low profile package. With the directional patch panel design, you can easy install this unit on wall glass surface and in any orientation to maximize wireless coverage. Use of the reverse SMA connector allows you to connect a variety of wireless devices. In order to increase installation exibility there is no power-source required.

This antenna kit comes with antenna and the 3m UL-168 extension cable and has been tested for interoperating with LevelOne wireless access point, indoor/outdoor building-to-building bridge and other wireless products equipped with reverse SMA male connector and detachable antennas.

- Supports for 802.11b/g/n 2.4GHz Wireless applications
- Provides stable signals and extends coverage
- Directional operation
- Easy to install on glass or wall surface
- Includes UL-168 3m cable for wireless device with SMA connector

Short summary description LevelOne WAN-1112 network antenna Directional antenna SMA 12 dBi:
This short summary of the LevelOne WAN-1112 network antenna Directional antenna SMA 12 dBi data-sheet is auto-generated and uses the product title and the first six key specs.

LevelOne WAN-1112, 12 dBi, 2.3 - 2.7 GHz, IEEE 802.11b, IEEE 802.11g, IEEE 802.11n, 50 Ω, 84°, 23°

Long summary description LevelOne WAN-1112 network antenna Directional antenna SMA 12 dBi:
This is an auto-generated long summary of LevelOne WAN-1112 network antenna Directional antenna SMA 12 dBi based on the first three specs of the first five spec groups.

LevelOne WAN-1112. Antenna gain level (max): 12 dBi, Frequency band: 2.3 - 2.7 GHz, Networking standards: IEEE 802.11b, IEEE 802.11g, IEEE 802.11n. Antenna type: Directional antenna, Antenna connector type: SMA, Connector gender: Female. Width: 327 mm, Depth: 22 mm, Height: 80 mm

Performance
Frequency band *
2.3 - 2.7 GHz
Networking standards
IEEE 802.11b, IEEE 802.11g, IEEE 802.11n
Impedance
50 Ω
Horizontal beam width
84°
Vertical beam width
23°
Antenna gain level (max) *
12 dBi
Features
Antenna type *
Directional antenna
Antenna connector type *
SMA
Connector gender
Female
Polarization
Vertical polarization
Voltage Standing Wave Ratio (VSWR)
2,0:1
Features
Power handling
20 W
Mounting
Wall
Purpose
Indoor & outdoor
Product colour
White
Operational conditions
Operating temperature (T-T)
-40 - 85 °C
Operating relative humidity (H-H)
0 - 95%
Weight & dimensions
Width
327 mm
Depth
22 mm
Height
80 mm
Weight
139 g
Brand Image Product code Product Stock Price from
LevelOne OAN-4101 network antenna Omni-directional antenna N-type 10 dBi LevelOne OAN-4101 network antenna Omni-directional antenna N-type 10 dBi
(show image)
OAN-4101 10dBi 5GHz Omni-directional Antenna 0.00
(excl. VAT)
0 (incl. VAT)
LevelOne WAN-2181 network antenna Directional antenna N-type 18 dBi LevelOne WAN-2181 network antenna Directional antenna N-type 18 dBi
(show image)
WAN-2181 18dBi 2.4GHz Directional Panel Antenna 0.00
(excl. VAT)
0 (incl. VAT)
LevelOne 18dBi Panel Directional Antenna network antenna LevelOne 18dBi Panel Directional Antenna network antenna
(show image)
0540434 18dBi Panel Directional Antenna 0.00
(excl. VAT)
0 (incl. VAT)
LevelOne 9 dBi Indoor/Outdoor Antenna Kit network antenna 8,5 dBi LevelOne 9 dBi Indoor/Outdoor Antenna Kit network antenna 8,5 dBi
(show image)
0540502 9 dBi Indoor/Outdoor Antenna Kit 0.00
(excl. VAT)
0 (incl. VAT)
LevelOne WAN-1160 network antenna Directional antenna RP-SMA 8 dBi LevelOne WAN-1160 network antenna Directional antenna RP-SMA 8 dBi
(show image)
WAN-1160 6/8dBi Dual-band Directional Antenna 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)