location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LevelOne GTL-2882 network switch Managed L3 Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LevelOne Check ‘LevelOne’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
KILBY 28-Port Stackable L3 Lite Managed Gigabit Fiber Optic Switch, 2 x Gigabit SFP/RJ45 Combo, 2 x 10GbE SFP+, 1 x 10GbE Module Slot
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GTL-2882 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4015867198995
Category:
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resources with your entire home or office network.
Network Switches Check ‘LevelOne’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   LevelOne: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 92446
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Sep 2023 12:25:00
The date of the most recent change of this product data-sheet in Icecat.
LevelOne GTL-2882 user manual (1.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
LevelOne GTL-2882 user manual (19.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU Declaration of Conformity (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points LevelOne GTL-2882 network switch Managed L3 Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Dynamic ARP Inspection (DAI) protects switches against ARP spoofing
  • - Supports up to 8 switches in one stack
  • - Supports Operations, Administration, and Maintenance (OAM) mechanisms
  • - Ethernet Ring Protection Switching (ERPS) for Ethernet ring topologies with sub-50 ms failover capabilities
  • - IEEE 802.1d/w Spanning Tree Protocol (STP) and port mirroring
  • - IEEE 802.3ad LACP for auto port aggregation
  • - Supports port-based VLAN, IEEE 802.1Q VLAN Tagging
  • - QoS control for traffic prioritization and bandwidth management
  • - Supports IPv4/IPv6 network operation
Long product name LevelOne GTL-2882 network switch Managed L3 Grey :
The long product name of LevelOne GTL-2882 network switch Managed L3 Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

22 x 1G SFP, 42W, 128Gbps, MAC 16K, IEEE 802.3x/u/z/ad, IEEE 802.1w/p/x/q/d/s
More>>>
LevelOne GTL-2882 network switch Managed L3 Grey:
The official description of LevelOne GTL-2882 network switch Managed L3 Grey as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The GTL-2882 series includes high-performance Gigabit Ethernet Layer3 Lite switches featuring 28 or 52 ports; 24 /48 10/100/1000BASE-T ports, two 10G SFP+ ports, and one 10G expansion slot for a dual-port module. The switch is ideal for high-performance server aggregations, such as enterprise data centers, where it can connect high-end or network-attached file servers through fiber ports. It can also deployed as a backbone upgrade, or to provide Gigabit-to-the-desktop for power users. This switch is packed with features and is a cost-effective solution that brings continuous availability, enhanced security, and advanced QoS to the network edge, while maintaining simplicity of management.

Short summary description LevelOne GTL-2882 network switch Managed L3 Grey:
This short summary of the LevelOne GTL-2882 network switch Managed L3 Grey data-sheet is auto-generated and uses the product title and the first six key specs.

LevelOne GTL-2882, Managed, L3, Full duplex, Rack mounting

Long summary description LevelOne GTL-2882 network switch Managed L3 Grey:
This is an auto-generated long summary of LevelOne GTL-2882 network switch Managed L3 Grey based on the first three specs of the first five spec groups.

LevelOne GTL-2882. Switch type: Managed, Switch layer: L3. Console port: RJ-45. Full duplex. MAC address table: 16000 entries, Switching capacity: 128 Gbit/s. Networking standards: IEEE 802.1D, IEEE 802.1Q, IEEE 802.1p, IEEE 802.1s, IEEE 802.1w, IEEE 802.1x, IEEE 802.3ad, IEEE.... Rack mounting

Management features
Switch type *
Managed
Switch layer
L3
Quality of Service (QoS) support
Yes
Web-based management
Yes
ARP inspection
Yes
System event log
Yes
Ports & interfaces
Gigabit Ethernet (copper) ports quantity
2
SFP module slots quantity
22
SFP+ module slots quantity
2
Fiber optic connector
SFP, SFP+
Console port
RJ-45
Network
Networking standards *
IEEE 802.1D, IEEE 802.1Q, IEEE 802.1p, IEEE 802.1s, IEEE 802.1w, IEEE 802.1x, IEEE 802.3ad, IEEE 802.3u, IEEE 802.3x, IEEE 802.3z
10G support *
Yes
Port mirroring
Yes
Full duplex
Yes
Flow control support
Yes
Link aggregation
Yes
Spanning tree protocol
Yes
Ethernet Ring Protection Switching (ERPS)
Yes
VLAN support
Yes
Virtual LAN features
Private VLAN, Voice VLAN, Tagged VLAN, Protocol-based VLAN, MAC address-based VLAN, Port-based VLAN, IP subnet–based VLAN
Number of VLANs
4000
Data transmission
Switching capacity *
128 Gbit/s
Forwarding rate
95,23 Mpps
MAC address table *
16000 entries
Store-and-forward
Yes
Jumbo frames support
Yes
Jumbo frames
10000
Packet buffer memory
1,5 MB
Security
DHCP features
DHCP snooping
Security algorithms
HTTPS
Static port security
Yes
SSH/SSL support
Yes
DoS attack prevention
Yes
Protocols
Management protocols
BOOTP/DHCP, SNTP, DNS, LLDP, RMON I, SNMP v1/v2/v3,
GARP VLAN Registration Protocol (GVRP)
Yes
Design
Rack mounting *
Yes
Stackable *
Yes
Product colour
Grey
LED indicators
Diagnostic, System, Uplink
Design
Number of fans
3 fan(s)
Country of origin
China
Certification
FCC Class A, CE, VCCI, CB, UL, WEEE, RoHS
Performance
Physical stacking (units)
8
Virtual stacking (units)
36
Memory type
DRAM
Internal memory
256 MB
Flash memory
128 MB
Firmware upgradeable
Yes
Telnet
Yes
Mean time between failures (MTBF)
364434 h
Power
Power supply included *
Yes
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Input current
2 A
Power consumption (typical)
42 W
Power over Ethernet (PoE)
Power over Ethernet (PoE) *
No
Operational conditions
Operating temperature (T-T)
0 - 45 °C
Storage temperature (T-T)
-40 - 70 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
440 mm
Depth
315 mm
Height
44 mm
Weight
3,8 kg
Packaging data
Cables included
AC, LAN (RJ-45)
Quick start guide
Yes
Package type
Box
Rubber feet
Yes
Resource CD
Yes
Package width
590 mm
Package depth
390 mm
Package height
133 mm
Package weight
6,2 kg
Logistics data
Master (outer) case width
590 mm
Master (outer) case length
390 mm
Master (outer) case height
133 mm
Harmonized System (HS) code
85176990
Master (outer) case weight
6,2 kg
Quantity per master (outer) case
1 pc(s)
Country Distributor
United Kingdom 2 distributor(s)
Danmark 2 distributor(s)
Deutschland 2 distributor(s)
Nederland 1 distributor(s)