LevelOne logo

LevelOne FGU-5021 network switch Fast Ethernet (10/100) Grey

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
120253
Info modified on:
25 Sept 2023, 12:23:43
Long product name LevelOne FGU-5021 network switch Fast Ethernet (10/100) Grey:

48 x 10/100Base-TX RJ-45, 28.6W, 13.6Gbps, MAC 8K, IEEE 802.3/u/az

LevelOne FGU-5021 network switch Fast Ethernet (10/100) Grey:

- 10/100Mbps, full/half-duplex, auto-negotiation, auto-MDI/MDIX
- 9K jumbo frames to increase data transfer rates
- Supports 8K MAC address auto-learning and auto-aging
- 19-inch metal housing
- Quick and easy installation

Fast connections and fiber distances
FGU-5021 is a 48-port Fast Ethernet Switch (10/100 Mbps) that gives you a high-performance, low-cost, easy-to-use, solution to expand your network reach. With 2 Gigabit ports and 2 SFP Port , you’re able to connect to other networks for flexible and powerful deployment options.

Plug and Play, Flexible and Easy
GSW-5150 is plug-and-play so no configuration is required. Providing auto MDI/MDI-X cable detection on all ports eliminates the need for crossover cables or Uplink ports. Each port can be used as general ports or Uplink ports, and any port can be simply plugged into a server, a hub, a router or a switch, using a straight cable or crossover cable. Diagnostic LEDs which display link status and activity, allowing you to quickly detect and correct problems on the network.

Short summary description LevelOne FGU-5021 network switch Fast Ethernet (10/100) Grey:

LevelOne FGU-5021, Fast Ethernet (10/100), Full duplex, Rack mounting

Long summary description LevelOne FGU-5021 network switch Fast Ethernet (10/100) Grey:

LevelOne FGU-5021. Basic switching RJ-45 Ethernet ports type: Fast Ethernet (10/100), Basic switching RJ-45 Ethernet ports quantity: 50, Console port: RJ-45. Full duplex. MAC address table: 8000 entries, Switching capacity: 13,6 Gbit/s. Networking standards: IEEE 802.3, IEEE 802.3az, IEEE 802.3u. Rack mounting

Specs
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.