LevelOne logo

LevelOne FCS-4059 security camera Dome IP security camera Indoor & outdoor 2065 x 1553 pixels Ceiling

Data-sheet quality:
created/standardized by Icecat
Product views:
55105
Info modified on:
14 Mar 2024, 19:31:23
Bullet Points LevelOne FCS-4059 security camera Dome IP security camera Indoor & outdoor 2065 x 1553 pixels Ceiling:
  • - 3-Megapixel high-definition resolution
  • - Video compression: H.264, H.265, MJPEG
  • - Supports 30X optical zoom
  • - Built-in infrared LEDs for night viewing up to 200m
  • - Weatherproof IP66-rated housing
  • - Triple power support: 12V DC/24V AC/PoE (IEEE 802.3at 60W)
  • - 90° pan and 60° tilt movements allow for a wide range of monitoring angles
Long product name LevelOne FCS-4059 security camera Dome IP security camera Indoor & outdoor 2065 x 1553 pixels Ceiling:

3MP, IP, 2065 x 1553px, 30 fps, 1/1 ~ 1/10000 sec, CMOS 1/2.8", AVI, Gigabit Ethernet, PoE 802.3at

LevelOne FCS-4059 security camera Dome IP security camera Indoor & outdoor 2065 x 1553 pixels Ceiling:

The LevelOne FCS-4059 is a PTZ IP surveillance camera designed for use outdoors, boasting 3-Megapixel resolution and a 30X optical zoom. The camera features motorized Pan and Tilt features as well, enabling it to focus in a variety of directions and zoom in on a specific viewing area. The camera is also PoE, enabling it to run both power and data on the one Cat.5 cable, making deployments easy and efficient. An IP66-rated weatherproof casing allows for safe, reliable operation in outdoor conditions such as rain, heat, dust, snow and humidity.

Short summary description LevelOne FCS-4059 security camera Dome IP security camera Indoor & outdoor 2065 x 1553 pixels Ceiling:

LevelOne FCS-4059, IP security camera, Indoor & outdoor, Wired, CF/FCC, Ceiling, Black, White

Long summary description LevelOne FCS-4059 security camera Dome IP security camera Indoor & outdoor 2065 x 1553 pixels Ceiling:

LevelOne FCS-4059. Type: IP security camera, Placement supported: Indoor & outdoor, Connectivity technology: Wired. Mounting type: Ceiling, Product colour: Black, White, Form factor: Dome. Minimum illumination: 0,002 lx, Field of view (FOV) angle: 62°, Angle of rotation: 360°. Sensor type: CMOS, Optical sensor size: 25,4 / 2,8 mm (1 / 2.8"). Optical zoom: 30x, Focal length range: 4.3 - 129 mm

Specs
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.