LevelOne logo

LevelOne FCS-4042 security camera Dome IP security camera Outdoor 1920 x 1080 pixels Wall

Data-sheet quality:
created/standardized by Icecat
Product views:
77528
Info modified on:
10 Aug 2024, 09:47:36
Bullet Points LevelOne FCS-4042 security camera Dome IP security camera Outdoor 1920 x 1080 pixels Wall:
  • - 2-Megapixel (1920 x 1080) high-definition resolution
  • - 360° pan and 190° tilt movements allow for a wide range of monitoring angles
  • - Supports 30X optical zoom
  • - Features WDR (Wide Dynamic Range) to enhance visibility under extremely bright or dark environments
  • - Features 3DNR (3-Dimension Noise Reduction) to produce extremely clear picture quality even under low light condition
  • - 3D privacy masks for private area protection
  • - Removable IR-cut filter for day and night surveillance
  • - Built-in Micro SDHC/SDXC card slot for local storage
  • - Dual power support: 24V AC/PoE (IEEE 802.3at)
  • - Weatherproof IP67-rated housing
  • - Free surveillance and CMS (Central Management System) software packages with 64-channel license
Long product name LevelOne FCS-4042 security camera Dome IP security camera Outdoor 1920 x 1080 pixels Wall:

2MP, IP, 1920 x1080px, 30 fps, 1/5~1/10000 sec, 30x Optical Zoom, CMOS 1/2.8", RAW, Fast Ethernet, PoE 802.3af, WDR

Short summary description LevelOne FCS-4042 security camera Dome IP security camera Outdoor 1920 x 1080 pixels Wall:

LevelOne FCS-4042, IP security camera, Outdoor, Wired, CE, FCC, ONVIF, IP67, IK09, NEMA 4X, Wall, Black, White

Long summary description LevelOne FCS-4042 security camera Dome IP security camera Outdoor 1920 x 1080 pixels Wall:

LevelOne FCS-4042. Type: IP security camera, Placement supported: Outdoor, Connectivity technology: Wired. Mounting type: Wall, Product colour: Black, White, Form factor: Dome. Minimum illumination: 0,05 lx, Tilt angle range: -20 - 200°, Pan range: 0 - 360°. Sensor type: CMOS, Optical sensor size: 25,4 / 2,8 mm (1 / 2.8"). Optical zoom: 30x, Digital zoom: 16x, Focal length range: 4.3 - 129 mm

Specs
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.