LevelOne logo

LevelOne FCS-3401 security camera Dome IP security camera Indoor & outdoor 1920 x 1080 pixels Ceiling

Data-sheet quality:
created/standardized by Icecat
Product views:
16369
Info modified on:
03 Aug 2022, 05:34:30
Bullet Points LevelOne FCS-3401 security camera Dome IP security camera Indoor & outdoor 1920 x 1080 pixels Ceiling:
  • - 2-Megapixel (1920 x 1080) high-definition resolution
  • - Video compression: H.264, H.265, MJPEG
  • - Features WDR (Wide Dynamic Range) to enhance visibility under extremely bright or dark environments
  • - Supports IPv4/IPv6 network operation
  • - Vandal-proof IK08-rated housing
  • - Weatherproof IP66-rated housing
  • - Built-in Micro SD/SDHC/SDXC card slot for local storage
Long product name LevelOne FCS-3401 security camera Dome IP security camera Indoor & outdoor 1920 x 1080 pixels Ceiling:

2MP, 802.3af PoE, WDR, IP66, IK08, 1/2.7" CMOS, 2.8mm, F2.0, RJ-45, MicroSDHC/ MicroSDXC, IR LED, H.265/H.264/MJPEG, 8x, 400 g

LevelOne FCS-3401 security camera Dome IP security camera Indoor & outdoor 1920 x 1080 pixels Ceiling:

The LevelOne FCS-3401 is a fixed-position outdoor camera offering an ultra-reliable, cost-effective solution for outdoor IP surveillance networks, and is rated at IP66 to operate within rain, extreme heat, snow, dust and humid conditions. Offering clear, sharp imagery with 2-Megapixel resolution and the versatility of 802.3af standard PoE to transfer power and data via a single Cat.5 cable, the LevelOne FCS- FCS-3401 Should be an essential part of any security deployment that requires smart, reliable outdoor cameras.

Short summary description LevelOne FCS-3401 security camera Dome IP security camera Indoor & outdoor 1920 x 1080 pixels Ceiling:

LevelOne FCS-3401, IP security camera, Indoor & outdoor, Wired, 120 dB, CE/FCC, Ceiling

Long summary description LevelOne FCS-3401 security camera Dome IP security camera Indoor & outdoor 1920 x 1080 pixels Ceiling:

LevelOne FCS-3401. Type: IP security camera, Placement supported: Indoor & outdoor, Connectivity technology: Wired. Mounting type: Ceiling, Product colour: White, Form factor: Dome. Field of view (FOV) angle: 114°. Sensor type: CMOS, Optical sensor size: 25,4 / 2,7 mm (1 / 2.7"). Digital zoom: 8x, Fixed focal length: 2,8 mm

Specs
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.