location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LevelOne FCS-1122 security camera Box IP security camera 1280 x 800 pixels

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LevelOne Check ‘LevelOne’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FCS-1122
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FCS-1122 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4015867179734 show
Category:
Also known as CCTV, these are video cameras used inside and outside to monitor people for security reasons.
Security Cameras Check ‘LevelOne’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   LevelOne: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10965
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points LevelOne FCS-1122 security camera Box IP security camera 1280 x 800 pixels
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - IP security camera
  • - CMOS 25,4 / 4 mm (1 / 4") 1280 x 800 pixels
  • - Wired Ethernet LAN
  • - Digital zoom: 4x
  • - Box
  • - White
  • - 380 g
Long product name LevelOne FCS-1122 security camera Box IP security camera 1280 x 800 pixels :
The long product name of LevelOne FCS-1122 security camera Box IP security camera 1280 x 800 pixels. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Fixed Network Camera, PoE 802.3af, Day & Night
More>>>
LevelOne FCS-1122 security camera Box IP security camera 1280 x 800 pixels:
The official description of LevelOne FCS-1122 security camera Box IP security camera 1280 x 800 pixels as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The LevelOne FCS-1122 Megapixel Network Camera is an easy-to-use surveillance system designed for business applications such as offices, banks, and retail stores. The camera features an auto-iris lens and a removable IR-cut filter to provide top quality images for day and night surveillance. An integrated IEEE 802.3af compliant PoE function makes for easy installation and negates messy cabling. Moreover, the free PC-based 64-channel monitoring software with iPhone/Android phone App within the package helps to manage multiple cameras simultaneously and offers easy mobile viewing. In addition, we offer you a free Dynamic Level1DNS service, which is very useful if you don’t have a fixed public IP address, and provides you with an easy to memorize domain address. The FCS-1122 is an effective and cost-efficient means of surveillance for your business.

Short summary description LevelOne FCS-1122 security camera Box IP security camera 1280 x 800 pixels:
This short summary of the LevelOne FCS-1122 security camera Box IP security camera 1280 x 800 pixels data-sheet is auto-generated and uses the product title and the first six key specs.

LevelOne FCS-1122, IP security camera, Wired, CE, FCC, White, Box, 1 lx

Long summary description LevelOne FCS-1122 security camera Box IP security camera 1280 x 800 pixels:
This is an auto-generated long summary of LevelOne FCS-1122 security camera Box IP security camera 1280 x 800 pixels based on the first three specs of the first five spec groups.

LevelOne FCS-1122. Type: IP security camera, Connectivity technology: Wired, Certification: CE, FCC. Product colour: White, Form factor: Box. Minimum illumination: 1 lx, Camera shutter speed: 0.000040816 - 0.2 s. Sensor type: CMOS, Optical sensor size: 25,4 / 4 mm (1 / 4"). Digital zoom: 4x, Fixed focal length: 4,2 mm

Country Distributor
United Kingdom 1 distributor(s)