location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ZG38C04869 tablet case 22,9 cm (9") Folio Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ZG38C04869
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ZG38C04869
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0196802988605 show
Category:
Protective cases for tablets such as the iPad.
Tablet Cases Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 23943
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 11:47:25
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo ZG38C04869 tablet case 22,9 cm (9") Folio Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Comfortable in hand
  • - All-around protection
  • - Dual mode stand
Long product name Lenovo ZG38C04869 tablet case 22,9 cm (9") Folio Grey :
The long product name of Lenovo ZG38C04869 tablet case 22,9 cm (9") Folio Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Folio Case for Tab M9
More>>>
Lenovo ZG38C04869 tablet case 22,9 cm (9") Folio Grey:
The official description of Lenovo ZG38C04869 tablet case 22,9 cm (9") Folio Grey as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

This folio case is designed to protect your tablet with modern material finish and brimless style. The folio case comes with the stand mode, allowing you to watch rich videos in convenient and comfortable positions. And the protective film is provided with the case to guard against scratches on the screen. You can carry and use your tablet with pride.

Short summary description Lenovo ZG38C04869 tablet case 22,9 cm (9") Folio Grey:
This short summary of the Lenovo ZG38C04869 tablet case 22,9 cm (9") Folio Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ZG38C04869, Folio, Lenovo, Tab M9, 22,9 cm (9"), 185 g

Long summary description Lenovo ZG38C04869 tablet case 22,9 cm (9") Folio Grey:
This is an auto-generated long summary of Lenovo ZG38C04869 tablet case 22,9 cm (9") Folio Grey based on the first three specs of the first five spec groups.

Lenovo ZG38C04869. Case type: Folio, Brand compatibility: Lenovo, Compatibility: Tab M9, Maximum screen size: 22,9 cm (9"), Number of stand modes: 2. Weight: 185 g

Features
Compatibility *
Tab M9
Number of stand modes
2
Maximum screen size *
22,9 cm (9")
Case type *
Folio
Product main colour *
Grey
Brand compatibility *
Lenovo
Stand mode *
Yes
Weight & dimensions
Width
17 mm
Depth
2 mm
Height
27 mm
Weight
185 g
Packaging data
Quantity per pack
1 pc(s)
Screen protector
Yes
Technical details
Compliance certificates
REACH, RoHS
Country Distributor
Österreich 2 distributor(s)
United Kingdom 5 distributor(s)
Danmark 2 distributor(s)
Deutschland 2 distributor(s)