location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo Tab P12 256 GB 32,3 cm (12.7") 8 GB Wi-Fi 6 (802.11ax) Android 13 Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Tab
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P12
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ZACL0042ES
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0198154521561 show
Category:
Mobile computer with display, circuitry and battery in a single unit. Tablets are equipped with sensors, including cameras, microphone, accelerometer and touchscreen, with finger or stylus gestures replacing computer mouse and keyboard.
Tablets Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 737
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Oct 2024 19:27:16
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lenovo Tab P12 256 GB 32,3 cm (12.7") 8 GB Wi-Fi 6 (802.11ax) Android 13 Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Mobile tablet Grey
  • - 32,3 cm (12.7") 2944 x 1840 pixels
  • - 256 GB Flash Card reader integrated
  • - Single camera 8 MP Front camera 13 MP
  • - Wi-Fi 6 (802.11ax) Bluetooth
  • - 10200 mAh
  • - Android 13
More>>>
Short summary description Lenovo Tab P12 256 GB 32,3 cm (12.7") 8 GB Wi-Fi 6 (802.11ax) Android 13 Grey:
This short summary of the Lenovo Tab P12 256 GB 32,3 cm (12.7") 8 GB Wi-Fi 6 (802.11ax) Android 13 Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo Tab P12, 32,3 cm (12.7"), 2944 x 1840 pixels, 256 GB, 8 GB, Android 13, Grey

Long summary description Lenovo Tab P12 256 GB 32,3 cm (12.7") 8 GB Wi-Fi 6 (802.11ax) Android 13 Grey:
This is an auto-generated long summary of Lenovo Tab P12 256 GB 32,3 cm (12.7") 8 GB Wi-Fi 6 (802.11ax) Android 13 Grey based on the first three specs of the first five spec groups.

Lenovo Tab P12. Display diagonal: 32,3 cm (12.7"), Display resolution: 2944 x 1840 pixels. Internal storage capacity: 256 GB. Internal memory: 8 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera, Front camera resolution (numeric): 13 MP, Front camera. Top Wi-Fi standard: Wi-Fi 6 (802.11ax). Card reader integrated. Weight: 615 g. Operating system installed: Android 13. Product colour: Grey

Display
Display diagonal *
32,3 cm (12.7")
Display resolution *
2944 x 1840 pixels
Display brightness
400 cd/m²
Processor
Processor manufacturer *
MediaTek
Processor cores
8
Memory
Internal memory *
8 GB
Internal memory type
LPDDR4x-SDRAM
Storage
Internal storage capacity *
256 GB
Card reader integrated *
Yes
Compatible memory cards
MicroSD (TransFlash)
Storage media *
Flash
Audio
Number of built-in speakers
4
Number of microphones
2
Speaker power
1 W
Camera
Rear camera type *
Single camera
Rear camera resolution (numeric) *
8 MP
Front camera *
Yes
Front camera resolution (numeric)
13 MP
Network
Mobile network connection *
No
Bluetooth
Yes
Top Wi-Fi standard *
Wi-Fi 6 (802.11ax)
Wi-Fi standards
Wi-Fi 6 (802.11ax)
WWAN
Not installed
Ports & interfaces
USB 2.0 Type-C ports quantity
1
Design
Colour name
Storm Grey
Device type *
Mobile tablet
Product colour *
Grey
Performance
GLONASS
Yes
GPS (satellite)
Yes
Galileo
Yes
Accelerometer
Yes
Gyroscope
Yes
Hall sensor
Yes
Position location *
Yes
Security
Fingerprint reader
Yes
Software
Platform *
Android
Operating system installed *
Android 13
Battery
Battery included
Yes
Battery capacity *
10200 mAh
Power
AC adapter output voltage
10 V
AC adapter output current
2 A
Weight & dimensions
Width
293,4 mm
Depth
190,8 mm
Height
6,9 mm
Weight
615 g
Packaging content
Keyboard included
Yes
Country Distributor
España 1 distributor(s)