location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo Yoga Tab 11 Mediatek 128 GB 27,9 cm (11") 4 GB Wi-Fi 5 (802.11ac) Android 11 Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Yoga Tab
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
11
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
11
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ZA8W0073CL
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0195890099675 show
Category:
Mobile computer with display, circuitry and battery in a single unit. Tablets are equipped with sensors, including cameras, microphone, accelerometer and touchscreen, with finger or stylus gestures replacing computer mouse and keyboard.
Tablets Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12369
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 02:18:42
The date of the most recent change of this product data-sheet in Icecat.
Carbon Footprint (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lenovo Yoga Tab 11 Mediatek 128 GB 27,9 cm (11") 4 GB Wi-Fi 5 (802.11ac) Android 11 Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Android 11
  • - Mediatek Helio G90T
  • - 27.9 cm (11") 2000 x 1200
  • - 4GB LPDDR4x-SDRAM & 128GB Flash
Warranty: 2-year, Depot with 1-year Battery
Long product name Lenovo Yoga Tab 11 Mediatek 128 GB 27,9 cm (11") 4 GB Wi-Fi 5 (802.11ac) Android 11 Grey :
The long product name of Lenovo Yoga Tab 11 Mediatek 128 GB 27,9 cm (11") 4 GB Wi-Fi 5 (802.11ac) Android 11 Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Mediatek Helio G90T, 4GB LPDDR4x-SDRAM, 128GB Flash, 27.9 cm (11") 2000 x 1200, ARM, WLAN, Bluetooth, 8MP/8MP, Android 11
More>>>
Lenovo Yoga Tab 11 Mediatek 128 GB 27,9 cm (11") 4 GB Wi-Fi 5 (802.11ac) Android 11 Grey:
The official description of Lenovo Yoga Tab 11 Mediatek 128 GB 27,9 cm (11") 4 GB Wi-Fi 5 (802.11ac) Android 11 Grey as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Ultimate entertainment tablet
Enjoy a cinematic experience on the Lenovo Yoga Tab 11. The 2K display, with Dolby Vision™ and TÜV-certified low blue light, is a thing of beauty. Combine that with quad JBL speakers with Dolby Atmos® moving audio tuned by Lenovo Premium Audio and it’s like having your own cinema, styled for smaller spaces. Features like a stainless steel kickstand, Entertainment Space, Google Kids Space, and optional Lenovo Precision Pen 2 make it fun and practical for the entire family..

Short summary description Lenovo Yoga Tab 11 Mediatek 128 GB 27,9 cm (11") 4 GB Wi-Fi 5 (802.11ac) Android 11 Grey:
This short summary of the Lenovo Yoga Tab 11 Mediatek 128 GB 27,9 cm (11") 4 GB Wi-Fi 5 (802.11ac) Android 11 Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo Yoga Tab 11 , 27,9 cm (11"), 2000 x 1200 pixels, 128 GB, 4 GB, Android 11, Grey

Long summary description Lenovo Yoga Tab 11 Mediatek 128 GB 27,9 cm (11") 4 GB Wi-Fi 5 (802.11ac) Android 11 Grey:
This is an auto-generated long summary of Lenovo Yoga Tab 11 Mediatek 128 GB 27,9 cm (11") 4 GB Wi-Fi 5 (802.11ac) Android 11 Grey based on the first three specs of the first five spec groups.

Lenovo Yoga Tab 11 . Display diagonal: 27,9 cm (11"), Display resolution: 2000 x 1200 pixels. Internal storage capacity: 128 GB. Processor family: Mediatek, Processor model: Helio G90T. Internal memory: 4 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera, Front camera resolution (numeric): 8 MP, Front camera. Top Wi-Fi standard: Wi-Fi 5 (802.11ac). Card reader integrated. Weight: 650 g. Operating system installed: Android 11. Product colour: Grey

Display
Display diagonal *
27,9 cm (11")
Display resolution *
2000 x 1200 pixels
Panel type
IPS
Display brightness
400 cd/m²
Native aspect ratio
15:9
Display number of colours
16.78 million colours
Processor
Processor manufacturer *
MediaTek
Processor family *
Mediatek
Processor model *
Helio G90T
Processor cores
8
Memory
Internal memory *
4 GB
Internal memory type
LPDDR4x-SDRAM
Storage
Internal storage capacity *
128 GB
Card reader integrated *
Yes
Compatible memory cards
MicroSD (TransFlash)
Maximum memory card size
512 GB
Storage media *
Flash
Graphics
Graphics card family
ARM
Audio
Number of built-in speakers
4
Number of microphones
2
Speakers manufacturer
JBL
Audio system
Dolby Atmos
Camera
Rear camera type *
Single camera
Rear camera resolution (numeric) *
8 MP
Front camera *
Yes
Front camera resolution (numeric)
8 MP
Network
Mobile network connection *
No
Bluetooth
Yes
Bluetooth version
5.0
Top Wi-Fi standard *
Wi-Fi 5 (802.11ac)
Wi-Fi standards
Wi-Fi 5 (802.11ac)
WWAN
Not installed
Ports & interfaces
USB 2.0 Type-C ports quantity
1
Design
Colour name
Storm Grey
Device type *
Mobile tablet
Form factor *
Slate
Product colour *
Grey
International Protection (IP) code
IP52
Performance
Assisted GPS (A-GPS) *
No
Accelerometer
Yes
Ambient light sensor
Yes
Gyroscope
Yes
Proximity sensor
Yes
Position location *
No
Software
Platform *
Android
Operating system installed *
Android 11
Battery
Battery technology *
Lithium Polymer (LiPo)
Battery capacity *
7700 mAh
Battery recharge time
2 h
Standby time
500 h
Continuous video playback time
15 h
Browsing time (Wi-Fi)
15 h
Power
AC adapter power
20 W
AC adapter output voltage
10 V
AC adapter output current
2 A
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
256,8 mm
Depth
169 mm
Weight
650 g
Certificates
Compliance certificates
RoHS
Certification
ENERGY STAR® 8.0 RoHS compliant TÜV
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
0 - 95%
Operating altitude
0 - 3048 m