location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkStation E20 Intel® Xeon® 3000 Sequence X3440 4 GB DDR3-SDRAM Windows 7 Professional Tower Workstation Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkStation
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
E
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ThinkStation E20
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VJD21MZ
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0884942936999 show
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘Lenovo’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6316
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Jul 2024 21:39:08
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo ThinkStation E20 Intel® Xeon® 3000 Sequence X3440 4 GB DDR3-SDRAM Windows 7 Professional Tower Workstation Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Workstation Black 280 W
  • - Intel® Xeon® 3000 Sequence X3440 2,53 GHz
  • - 4 GB DDR3-SDRAM 1333 MHz
  • - DVD-RW
  • - Windows 7 Professional
Warranty: 3 years
Long product name Lenovo ThinkStation E20 Intel® Xeon® 3000 Sequence X3440 4 GB DDR3-SDRAM Windows 7 Professional Tower Workstation Black :
The long product name of Lenovo ThinkStation E20 Intel® Xeon® 3000 Sequence X3440 4 GB DDR3-SDRAM Windows 7 Professional Tower Workstation Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ThinkStation E20 - Intel Xeon X3440 (2.53GHz), 4GB DDR3 RAM, 500GB SATA HDD, Gigabit Ethernet, DVD-RW, 280W, 11200g, Windows 7 Professional
More>>>
Lenovo ThinkStation E20 Intel® Xeon® 3000 Sequence X3440 4 GB DDR3-SDRAM Windows 7 Professional Tower Workstation Black:
The official description of Lenovo ThinkStation E20 Intel® Xeon® 3000 Sequence X3440 4 GB DDR3-SDRAM Windows 7 Professional Tower Workstation Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Lenovo® ThinkSt ation® E20
Meet the new Lenovo ThinkStation E20, a power-packed workstation with beyond-desktop attributes in reliability and performance. The E20 is equipped to meet specialized needs such as coding and compiling business applications, designing graphics, 3D modeling and producing engineering designs. The ThinkStation E20 packs true workstation performance at an unbelievably affordable price.

Enhance your workstation performance with a new family of Intel processors that support unparalleled professional-grade integrated graphics, or enjoy eye-popping visuals with the latest discrete graphics from NVIDIA®. Take advantage of the ThinkStation’s full potential in 2D / 3D imaging capabilities with Digital Content Creation (DCC) and Computer Aided Design (CAD) applications and begin raising the bar on productivity today.

The ThinkStation E20 is the ultimate tool for quickly boosting ROI. Certification of your specialized applications from independent software vendors yields an extra layer of reliability on your mission-critical projects. Achieve greater reliability and protection against memoryrelated errors with DDR3 ECC memory, thereby improving system uptime and maximizing your productivity. The E20 is also equipped with stronger storage capabilities, offering up to two hard disk drives with capacity up to 2TB and RAID standard, resulting in blazing fast, yet reliable performance. The small-form factor design with front and rear handles makes it convenient for you to move the E20 with ease, thus providing excellent portability should the need arise.

The ThinkStation E20 is the environmental champion of its class, designed to provide you with improved performance and at the same time warranting adherence to environmental safety norms. It is GREENGAURD® certified for preserving indoor air quality and features many Energy Star® 5.0 models. The E20 is certified Gold by the EPEAT® organization and complies with REACH for meeting the required environmental performance criteria and ensuring prudent use of energy. Built with over 65% recycled plastic, the ThinkStation E20 re-affirms Lenovo’s strong commitment to environmental protection.

The ThinkStation E20 is designed to cater to your specialized needs, at the same time providing superior reliability and support to your applications.
The ThinkStation E20’s exceptional performance, cutting-edge technology, price-affordability and environment friendliness coupled with Lenovo’s outstanding services, make it the right choice for your business’s design and computational needs.

High-Pe rformance Fe atures
The ThinkStation E20:
- Supports NVIDIA® Quadro® professional discreet graphics up to the FX1800 for serious;
3D modeling horsepower;
- Equipped with the latest Intel® technology with professional-grade integrated
graphics to allow customers to save on cost, while maintaining performance on
entry-class applications;
- ISV certified for extra application stability, reliability and support;
- Higher clock-speed Dual Core CPUs allow better value on single/dual-threaded applications.

Convenience Fe atures
The ThinkStation E20:
- Pre-loaded with Genuine Windows® 7 Professional Lenovo Enhanced Experience,
resulting in faster boot up and shut-down times and convenient back-up and diagnostic
features, maximizing system uptime while minimizing maintenance time and cost;
- Equipped with a tool-less chassis for easy serviceability;
- Offers excellent mobility with front and rear handles.

Gree n Eco-Friendly Fe atures
The ThinkStation E20:
- Features more Energy Star® 5.0 and EPEAT® Gold compliant models;
- Preserves indoor air quality through GREENGUARD® certification;
- Built with 65% recycled plastics;
- Cool and Quiet.

Short summary description Lenovo ThinkStation E20 Intel® Xeon® 3000 Sequence X3440 4 GB DDR3-SDRAM Windows 7 Professional Tower Workstation Black:
This short summary of the Lenovo ThinkStation E20 Intel® Xeon® 3000 Sequence X3440 4 GB DDR3-SDRAM Windows 7 Professional Tower Workstation Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkStation E20, 2,53 GHz, Intel® Xeon® 3000 Sequence, X3440, 4 GB, DVD-RW, Windows 7 Professional

Long summary description Lenovo ThinkStation E20 Intel® Xeon® 3000 Sequence X3440 4 GB DDR3-SDRAM Windows 7 Professional Tower Workstation Black:
This is an auto-generated long summary of Lenovo ThinkStation E20 Intel® Xeon® 3000 Sequence X3440 4 GB DDR3-SDRAM Windows 7 Professional Tower Workstation Black based on the first three specs of the first five spec groups.

Lenovo ThinkStation E20. Processor frequency: 2,53 GHz, Processor family: Intel® Xeon® 3000 Sequence, Processor model: X3440. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Optical drive type: DVD-RW. Operating system installed: Windows 7 Professional. Power supply: 280 W. Chassis type: Tower. Product type: Workstation. Weight: 11,2 kg. Product colour: Black

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Xeon® 3000 Sequence
Processor model *
X3440
Processor cores
4
Processor threads
8
Processor boost frequency
2,93 GHz
Processor frequency *
2,53 GHz
Processor socket
LGA 1156 (Socket H)
Processor cache
8 MB
Processor cache type
Smart Cache
System bus rate
2,5 GT/s
Bus type
DMI
FSB Parity
No
Processor lithography
45 nm
Processor operating modes
64-bit
Processor series
Intel Xeon 3400 Series
Processor codename
Lynnfield
Thermal Design Power (TDP)
95 W
Processor system type
Up
Tcase
72,7 °C
PCI Express slots version
2.0
Maximum number of PCI Express lanes
16
PCI Express configurations
1x16, 2x8, 4x4
Number of processors installed
1
Number of Processing Die Transistors
774 M
Processing Die size
296 mm²
Stepping
B1
CPU multiplier (bus/core ratio)
19
Maximum internal memory supported by processor
32 GB
Memory types supported by processor
DDR3 800/1066/1333
Memory bandwidth supported by processor (max)
21 GB/s
ECC supported by processor
Yes
Memory
Internal memory *
4 GB
Maximum internal memory *
16 GB
Internal memory type
DDR3-SDRAM
Memory clock speed
1333 MHz
ECC
Yes
Memory channels
Dual-channel
Storage
Optical drive type *
DVD-RW
Number of HDDs installed
1
HDD capacity
500 GB
HDD interface
SATA
HDD speed
7200 RPM
Card reader integrated
No
RAID support
Yes
RAID levels
0, 1
Ports & interfaces
USB 2.0 ports quantity *
8
PS/2 ports quantity
2
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Headphone outputs
1
Serial ports quantity
1
Design
Chassis type *
Tower
Product colour *
Black
Performance
Motherboard chipset
Intel® 3450
Audio system
HD
Trusted Platform Module (TPM)
Yes
Product type *
Workstation
Software
Operating system installed *
Windows 7 Professional
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel VT-x with Extended Page Tables (EPT)
Yes
Idle States
Yes
Thermal Monitoring Technologies
No
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
Yes
Execute Disable Bit
Yes
Intel FDI Technology
No
Intel Flex Memory Access
No
Intel Fast Memory Access
No
Intel Enhanced Halt State
Yes
Intel Demand Based Switching
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Processor package size
37.5 x 37.5 mm
Supported instruction sets
SSE4.2
Processor code
SLBLF
Physical Address Extension (PAE)
36 bit
CPU configuration (max)
1
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel Rapid Storage Technology
No
Processor ARK ID
42928
Intel® Turbo Boost Technology
1.0
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Quick Sync Video Technology
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Conflict-Free processor
No
Power
Power supply *
280 W
Certificates
Certification
RoHS, TCO
Weight & dimensions
Width *
174,8 mm
Depth *
430,8 mm
Height *
425,2 mm
Weight *
11,2 kg
Packaging content
Display included *
No
Mouse included
Yes
Other features
Networking features
Gigabit Ethernet (10/100/1000)
Compliance industry standards
IEEE 802.3, IEEE 802.3u, IEEE 802.3ab
Source Testseek summary Average rating
Reviews
Updated:
2011-08-14 16:18:30
Uk has collected 3 expert reviews for Lenovo ThinkStation E20 Intel® Xeon® 3000 Sequence X3440 4 GB DDR3-SDRAM Windows 7 Professional Tower Workstation Black and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%