location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkPad R51 35,8 cm (14.1") 0,25 GB DDR-SDRAM 40 GB AMD Mobility Radeon 7500 Windows XP Professional

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkPad
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
R
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ThinkPad R51
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TJ9ALFR
Category:
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 34888
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo ThinkPad R51 35,8 cm (14.1") 0,25 GB DDR-SDRAM 40 GB AMD Mobility Radeon 7500 Windows XP Professional
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1,6 GHz
  • - 35,8 cm (14.1") 1024 x 768 pixels 4:3
  • - 0,25 GB DDR-SDRAM
  • - 40 GB DVD-ROM
  • - AMD Mobility Radeon 7500
  • - 4,7 h
  • - Windows XP Professional
Warranty: 3 year (system battery:one year) parts and labour, Customer Carry-in.
Long product name Lenovo ThinkPad R51 35,8 cm (14.1") 0,25 GB DDR-SDRAM 40 GB AMD Mobility Radeon 7500 Windows XP Professional :
The long product name of Lenovo ThinkPad R51 35,8 cm (14.1") 0,25 GB DDR-SDRAM 40 GB AMD Mobility Radeon 7500 Windows XP Professional. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ThinkPad R51, P M 1.6GHz, 256MB RAM, 40GB 4200rpm HDD, 14.1 XGA(1024x768) TFT LCD, 32MB ATI Radeon 7500, 24x24x24x/8x CD-RW/DVD, IBM 802.11b/g wireless(MPCI), Modem(CDC), 1Gb Ethernet(LOM), UltraNav, Secure Chip, IEEE 1394, 6 cell Li-Ion battery, WinXP Pro
More>>>
Lenovo ThinkPad R51 35,8 cm (14.1") 0,25 GB DDR-SDRAM 40 GB AMD Mobility Radeon 7500 Windows XP Professional:
The official description of Lenovo ThinkPad R51 35,8 cm (14.1") 0,25 GB DDR-SDRAM 40 GB AMD Mobility Radeon 7500 Windows XP Professional as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The ThinkPad R Series notebooks offer the best blend of essential features for frequently mobile users who want easy, ready-to-run computing. Whether it's processor power, display size, or connectivity, you can choose the right balance of portability, strength and affordability for all your mobile computing needs.

Short summary description Lenovo ThinkPad R51 35,8 cm (14.1") 0,25 GB DDR-SDRAM 40 GB AMD Mobility Radeon 7500 Windows XP Professional:
This short summary of the Lenovo ThinkPad R51 35,8 cm (14.1") 0,25 GB DDR-SDRAM 40 GB AMD Mobility Radeon 7500 Windows XP Professional data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkPad R51, 1,6 GHz, 35,8 cm (14.1"), 1024 x 768 pixels, 0,25 GB, 40 GB, Windows XP Professional

Long summary description Lenovo ThinkPad R51 35,8 cm (14.1") 0,25 GB DDR-SDRAM 40 GB AMD Mobility Radeon 7500 Windows XP Professional:
This is an auto-generated long summary of Lenovo ThinkPad R51 35,8 cm (14.1") 0,25 GB DDR-SDRAM 40 GB AMD Mobility Radeon 7500 Windows XP Professional based on the first three specs of the first five spec groups.

Lenovo ThinkPad R51. Processor frequency: 1,6 GHz. Display diagonal: 35,8 cm (14.1"), Display resolution: 1024 x 768 pixels. Internal memory: 0,25 GB, Internal memory type: DDR-SDRAM. Total storage capacity: 40 GB, Optical drive type: DVD-ROM. Discrete graphics card model: AMD Mobility Radeon 7500. Operating system installed: Windows XP Professional. Weight: 2,7 kg

Display
Display diagonal *
35,8 cm (14.1")
Display resolution *
1024 x 768 pixels
Native aspect ratio
4:3
Processor
Processor frequency *
1,6 GHz
Processor front side bus
400 MHz
Memory
Internal memory *
0,25 GB
Internal memory type
DDR-SDRAM
Maximum internal memory *
2 GB
Storage
Total storage capacity *
40 GB
HDD interface
Ultra-ATA/100
Optical drive type *
DVD-ROM
Graphics
Discrete graphics card model *
AMD Mobility Radeon 7500
Discrete graphics card *
Yes
Maximum graphics card memory
0,032 GB
Audio
Audio system
SoundMAX
Number of built-in speakers
2
Camera
Front camera
No
Optical drive
DVD read speed
8x
CD read speed
24x
CD write speed
24x
CD rewrite speed
24x
Network
Networking features
Ethernet/Fast Ethernet/Gigabit Ethernet
Ports & interfaces
USB 2.0 ports quantity *
2
Ethernet LAN (RJ-45) ports
1
DVI port
No
VGA (D-Sub) ports quantity
1
Firewire (IEEE 1394) ports
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Ports & interfaces
Docking connector
No
Charging port type
DC-in jack
CardBus PCMCIA slots quantity
1
CardBus PCMCIA slot type
Type II
SmartCard slot
No
Modem (RJ-11) ports
1
TV-out
Yes
TV-out type
S-Video
Parallel ports quantity
1
Keyboard
Pointing device
ThinkPad UltraNav
Software
Operating system installed *
Windows XP Professional
Bundled software
Access Program, Drive Letter Access, Record Now, ThinkVantage Access Connections, ThinkVantage Rescue and Recovery with Rapid Restore, Norton AntiVirus 2004, PC Doctor diagnostics, Adobe Acrobat Reader
Battery
Number of battery cells
6
Battery life (max)
4,7 h
Security
Cable lock slot
Yes
Cable lock slot type
IBM
Weight & dimensions
Width
314 mm
Depth
260 mm
Height
33 mm
Weight *
2,7 kg
Other features
Wireless technology
IEEE 802.11b/IEEE 802.11g
Infrared data port
Yes
Dimensions (WxDxH)
314 x 260 x 33 mm
Display
LCD
Docking solution
Dock II / Mini Dock, Port Replicator II
TV-in port
No
Internal modem
Yes
Modem speed
56 Kbit/s
Modem type
V.92