Lenovo logo

Lenovo ThinkCentre M90 Intel® Pentium® G6950 2 GB DDR3-SDRAM 250 GB Windows 7 Professional PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
75775
Info modified on:
21 Oct 2022, 10:32:10
Warranty:
3 years
Long product name Lenovo ThinkCentre M90 Intel® Pentium® G6950 2 GB DDR3-SDRAM 250 GB Windows 7 Professional PC Black:

Intel Pentium G6950 (2.8GHz), 2GB DDR3 RAM, 250GB SATA HDD, Intel HD, Gigabit Ethernet, Windows 7 Professional 32-bit

Lenovo ThinkCentre M90 Intel® Pentium® G6950 2 GB DDR3-SDRAM 250 GB Windows 7 Professional PC Black:

Maximum performance and ROI
Your large enterprise or mid-market business gets both with the sophisticated Lenovo ThinkCentre® M90/M90p desktop. Available in three standard form factors: Tower, Small Form Factor (SFF) and Eco Ultra Small Form Factor (USFF).

More uptime, lower costs
Easy-to-manage ThinkCentre M90/M90p desktops support the latest Secure Managed Client (SMC) 2.0 and Intel® vPro™ technologies for a full PC experience, data security, remote data management and worry-free storage—which help reduce costs, downtime and desk-side IT visits.

Short summary description Lenovo ThinkCentre M90 Intel® Pentium® G6950 2 GB DDR3-SDRAM 250 GB Windows 7 Professional PC Black:

Lenovo ThinkCentre M90, 2,8 GHz, Intel® Pentium®, 2 GB, 250 GB, DVD-RW, Windows 7 Professional

Long summary description Lenovo ThinkCentre M90 Intel® Pentium® G6950 2 GB DDR3-SDRAM 250 GB Windows 7 Professional PC Black:

Lenovo ThinkCentre M90. Processor frequency: 2,8 GHz, Processor family: Intel® Pentium®, Processor model: G6950. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 250 GB, Card reader integrated, Optical drive type: DVD-RW. On-board graphics card model: Integrated. Operating system installed: Windows 7 Professional, Operating system architecture: 32-bit. Power supply: 280 W. Product type: PC. Product colour: Black

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.