Lenovo logo

Lenovo VIBE K5 12,7 cm (5") Dual SIM Android 5.1 4G Micro-USB B 2 GB 16 GB 2750 mAh Silver, White

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
40740
Info modified on:
14 Mar 2024, 19:44:16
Short summary description Lenovo VIBE K5 12,7 cm (5") Dual SIM Android 5.1 4G Micro-USB B 2 GB 16 GB 2750 mAh Silver, White:

Lenovo VIBE K5, 12,7 cm (5"), 2 GB, 16 GB, 13 MP, Android 5.1, Silver, White

Long summary description Lenovo VIBE K5 12,7 cm (5") Dual SIM Android 5.1 4G Micro-USB B 2 GB 16 GB 2750 mAh Silver, White:

Lenovo VIBE K5. Display diagonal: 12,7 cm (5"), Display resolution: 720 x 1280 pixels. Processor frequency: 1,4 GHz, Processor family: Qualcomm Snapdragon, Processor model: 415. RAM capacity: 2 GB, RAM type: LPDDR3, Internal storage capacity: 16 GB. Rear camera resolution (numeric): 13 MP, Rear camera type: Single camera. SIM card capability: Dual SIM. Operating system installed: Android 5.1. Battery capacity: 2750 mAh. Product colour: Silver, White. Weight: 150 g

Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.