Lenovo logo

Lenovo ThinkPad X200 Tablet Intel® Core™2 Duo SL9400 Hybrid (2-in-1) 30,7 cm (12.1") Touchscreen 2 GB Windows Vista Business

Brand:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
80617
Info modified on:
22 Jan 2025, 05:14:11
Short summary description Lenovo ThinkPad X200 Tablet Intel® Core™2 Duo SL9400 Hybrid (2-in-1) 30,7 cm (12.1") Touchscreen 2 GB Windows Vista Business:

Lenovo ThinkPad X200 Tablet, Intel® Core™2 Duo, 1,86 GHz, 30,7 cm (12.1"), 1280 x 800 pixels, 2 GB, Windows Vista Business

Long summary description Lenovo ThinkPad X200 Tablet Intel® Core™2 Duo SL9400 Hybrid (2-in-1) 30,7 cm (12.1") Touchscreen 2 GB Windows Vista Business:

Lenovo ThinkPad X200 Tablet. Product type: Hybrid (2-in-1), Form factor: Convertible (Swivel). Processor family: Intel® Core™2 Duo, Processor model: SL9400, Processor frequency: 1,86 GHz. Display diagonal: 30,7 cm (12.1"), Display resolution: 1280 x 800 pixels, Touchscreen. Internal memory: 2 GB. Operating system installed: Windows Vista Business. Weight: 1,61 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.