Lenovo logo

Lenovo ThinkPad T400 Intel® Core™2 Duo P8700 35,8 cm (14.1") 2 GB DDR3-SDRAM 320 GB AMD Mobility Radeon HD 3470 Windows Vista Business

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
71881
Info modified on:
07 Mar 2024, 15:34:52
Warranty:
Three years parts and labor (system battery: one year), Customer Carry-in Repair.
Long product name Lenovo ThinkPad T400 Intel® Core™2 Duo P8700 35,8 cm (14.1") 2 GB DDR3-SDRAM 320 GB AMD Mobility Radeon HD 3470 Windows Vista Business:

Intel Core 2 Duo P8700 (2.53GHz), 2GB RAM, 320GB 5400rpm HD, 14.1in 1440x900 LCD, 256MB ATI Radeon HD3470, CDRW/DVDRW, Intel 802.11agn, Modem, 1GB Ethernet, UltraNav, Secure chip, FPR, 6c Li-Ion, Windows Vista Business

Lenovo ThinkPad T400 Intel® Core™2 Duo P8700 35,8 cm (14.1") 2 GB DDR3-SDRAM 320 GB AMD Mobility Radeon HD 3470 Windows Vista Business:

The new ThinkPad T400 notebook offers the perfect balance of portability and performance, with features such as its battery, switchable graphics, and superior power management capabilities.

Short summary description Lenovo ThinkPad T400 Intel® Core™2 Duo P8700 35,8 cm (14.1") 2 GB DDR3-SDRAM 320 GB AMD Mobility Radeon HD 3470 Windows Vista Business:

Lenovo ThinkPad T400, Intel® Core™2 Duo, 2,53 GHz, 35,8 cm (14.1"), 1440 x 900 pixels, 2 GB, 320 GB

Long summary description Lenovo ThinkPad T400 Intel® Core™2 Duo P8700 35,8 cm (14.1") 2 GB DDR3-SDRAM 320 GB AMD Mobility Radeon HD 3470 Windows Vista Business:

Lenovo ThinkPad T400. Processor family: Intel® Core™2 Duo, Processor model: P8700, Processor frequency: 2,53 GHz. Display diagonal: 35,8 cm (14.1"), Display resolution: 1440 x 900 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB. Discrete graphics card model: AMD Mobility Radeon HD 3470. Operating system installed: Windows Vista Business. Weight: 2,38 kg

Specs
Recommended products
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.