location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo IdeaPad U160 Laptop - M436VUK - Red Intel® Core™ i3 i3-380UM 29,5 cm (11.6") 2 GB Windows 7 Home Premium

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
IdeaPad U160 Laptop - M436VUK - Red
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
M436VUK
Category:
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created by   Lenovo
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 41009
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo IdeaPad U160 Laptop - M436VUK - Red Intel® Core™ i3 i3-380UM 29,5 cm (11.6") 2 GB Windows 7 Home Premium
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Red
  • - Intel® Core™ i3 i3-380UM 1,33 GHz
  • - 29,5 cm (11.6") 1366 x 768 pixels
  • - 2 GB 1066 MHz
  • - Intel® HD Graphics
  • - Ethernet LAN
  • - Windows 7 Home Premium
Warranty: One year
Long product name Lenovo IdeaPad U160 Laptop - M436VUK - Red Intel® Core™ i3 i3-380UM 29,5 cm (11.6") 2 GB Windows 7 Home Premium :
The long product name of Lenovo IdeaPad U160 Laptop - M436VUK - Red Intel® Core™ i3 i3-380UM 29,5 cm (11.6") 2 GB Windows 7 Home Premium. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

IdeaPad U160 Laptop - M436VUK - Red
More>>>
Short summary description Lenovo IdeaPad U160 Laptop - M436VUK - Red Intel® Core™ i3 i3-380UM 29,5 cm (11.6") 2 GB Windows 7 Home Premium:
This short summary of the Lenovo IdeaPad U160 Laptop - M436VUK - Red Intel® Core™ i3 i3-380UM 29,5 cm (11.6") 2 GB Windows 7 Home Premium data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo IdeaPad U160 Laptop - M436VUK - Red, Intel® Core™ i3, 1,33 GHz, 29,5 cm (11.6"), 1366 x 768 pixels, 2 GB, Windows 7 Home Premium

Long summary description Lenovo IdeaPad U160 Laptop - M436VUK - Red Intel® Core™ i3 i3-380UM 29,5 cm (11.6") 2 GB Windows 7 Home Premium:
This is an auto-generated long summary of Lenovo IdeaPad U160 Laptop - M436VUK - Red Intel® Core™ i3 i3-380UM 29,5 cm (11.6") 2 GB Windows 7 Home Premium based on the first three specs of the first five spec groups.

Lenovo IdeaPad U160 Laptop - M436VUK - Red. Processor family: Intel® Core™ i3, Processor model: i3-380UM, Processor frequency: 1,33 GHz. Display diagonal: 29,5 cm (11.6"), Display resolution: 1366 x 768 pixels. Internal memory: 2 GB. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 7 Home Premium. Product colour: Red. Weight: 1,4 kg

Design
Product colour *
Red
Display
Display diagonal *
29,5 cm (11.6")
Display resolution *
1366 x 768 pixels
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i3
Processor generation
Intel® Core™ i3
Processor model *
i3-380UM
Processor cores
2
Processor threads
4
Processor boost frequency
1,33 GHz
Processor frequency *
1,33 GHz
System bus rate
2,5 GT/s
Processor cache
3 MB
Processor cache type
Smart Cache
Processor socket
BGA 1288
Processor lithography
32 nm
Processor operating modes
64-bit
Processor series
Intel Core i3-300 Mobile Series
Processor codename
Arrandale
Bus type
DMI
FSB Parity
No
Stepping
K0
Thermal Design Power (TDP)
18 W
Tjunction
105 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
2.0
PCI Express configurations
1x16
Number of Processing Die Transistors
382 M
Processing Die size
81 mm²
CPU multiplier (bus/core ratio)
10
ECC supported by processor
No
Memory
Internal memory *
2 GB
Memory clock speed
1066 MHz
Memory slots
2x SO-DIMM
Storage
HDD capacity
500 GB
HDD interface
SATA
HDD speed
5400 RPM
Optical drive type *
No
Graphics
On-board graphics card *
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics
On-board graphics card base frequency
166 MHz
On-board graphics card dynamic frequency (max)
500 MHz
Maximum resolution
1366 x 768 pixels
Network
Ethernet LAN
Yes
Software
Operating system installed *
Windows 7 Home Premium
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
No
Intel Flex Memory Access
Yes
Intel® Smart Cache
Yes
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
BGA 34 x 28
Supported instruction sets
SSE4.1, SSE4.2
Processor code
SLBSL
Physical Address Extension (PAE)
Yes
Physical Address Extension (PAE)
36 bit
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
45 nm
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
Yes
Intel FDI Technology
Yes
Intel Rapid Storage Technology
No
Intel Fast Memory Access
Yes
Processor ARK ID
50028
Conflict-Free processor
No
Weight & dimensions
Weight *
1,4 kg
Other features
Infrared data port
No
Source Testseek summary Average rating
Reviews
Updated:
2014-05-25 03:34:36
Uk has collected 15 expert reviews for Lenovo IdeaPad U160 Laptop - M436VUK - Red Intel® Core™ i3 i3-380UM 29.5 cm (11.6") 2 GB Windows 7 Home Premium and the average expert rating is 76 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
76%
Source Review comments Score
expertreviews.co.uk
Updated:
2014-05-25 03:34:36
With a 1GHz Celeron processor and just 2GB RAM, this isn’t the kind of laptop that will set pulses racing. Its price and weight are two low figures that are more attractive, though. After using it for a while, we found ourselves growing to like it desp...
Bottom line Around the same size and price as a netbook, but more powerful and with a higher screen resolution – an excellent budget choice...
80%
techradar.com
Updated:
2014-05-25 03:34:36
As well as the impressive ThinkPad business machines, Lenovo also manufactures the IdeaPad range. The U160 belongs to this series and offers good value, as long as your performance requirements are simple. Some of the more powerful laptops in this grou...
Good Potability, Build quality, Good keyboard, Connectivity...
Bad Performance, Small screen...
70%