location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo 510 keyboard Mouse included Home RF Wireless QWERTY UK English Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
510
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GX30N81784
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0191545242939 show
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 875
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Oct 2024 14:01:34
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo 510 keyboard Mouse included Home RF Wireless QWERTY UK English Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Elegant, wireless design reduces desk clutter
  • - Spill-resistant keyboard with comfort keys
  • - Ambidextrous and ergonomic mouse designed for all day use
  • - 12-month battery life with a single AA battery
Warranty: 1 Year
Long product name Lenovo 510 keyboard Mouse included Home RF Wireless QWERTY UK English Black :
The long product name of Lenovo 510 keyboard Mouse included Home RF Wireless QWERTY UK English Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Wireless Keyboard Mouse Combo
More>>>
Lenovo 510 keyboard Mouse included Home RF Wireless QWERTY UK English Black:
The official description of Lenovo 510 keyboard Mouse included Home RF Wireless QWERTY UK English Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Lenovo 510 Wireless Combo Keyboard & Mouse compliments your desk with a simple yet elegant design. Easily connects wirelessly with PCs using one Nano USB receiver. The keyboard features a durable water-resistant casing well-equipped to handle the occasional spill. The island keys designed increases typing accuracy and confort. The accompanying wireless mouse has ambidextrous design and features 1200 dpi optical sensor and a 12-month battery life with a single AA battery. Needless to say, your chord days are soon to be long behind you.

Short summary description Lenovo 510 keyboard Mouse included Home RF Wireless QWERTY UK English Black:
This short summary of the Lenovo 510 keyboard Mouse included Home RF Wireless QWERTY UK English Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo 510, Wireless, RF Wireless, QWERTY, Black, Mouse included

Long summary description Lenovo 510 keyboard Mouse included Home RF Wireless QWERTY UK English Black:
This is an auto-generated long summary of Lenovo 510 keyboard Mouse included Home RF Wireless QWERTY UK English Black based on the first three specs of the first five spec groups.

Lenovo 510. Connectivity technology: Wireless, Device interface: RF Wireless, Keyboard layout: QWERTY, Keyboard number of keys: 103, Recommended usage: Home. Product colour: Black. Mouse included

Keyboard
Recommended usage *
Home
Connectivity technology *
Wireless
Device interface *
RF Wireless
Keyboard layout *
QWERTY
Keyboard language *
UK English
Pointing device *
No
Keyboard number of keys
103
Keyboard keys operating life
3 million characters
Frequency band
2.4 GHz
Certification
CB ,FCC,cTUVus,IC,CE,TUV mark,RCM,BIS,MIC,IMDA,CE,BSMI, NCC,EAC,ETA,NTC,ANATEL,SRRC,CNC,SUBTEL,NTRA,IFETEL,CITC,ICASA,KCC ,TRA,CONATEL,SDPPI,SIRIM,MOC
Design
Backlight *
No
Product colour *
Black
Protection features
Spill resistant
Power
Power source type *
Battery
Keyboard battery type
AA
Number of batteries (keyboard)
2
Service life of battery
12 month(s)
Mouse
Mouse included *
Yes
Mouse
Form factor
Ambidextrous
Movement detection technology
Optical
Movement resolution
1200 DPI
Buttons quantity
3
Scroll
Yes
Scroll type
Wheel
Number of batteries (mouse)
1
System requirements
Windows operating systems supported
Windows 10, Windows 11, Windows 7, Windows 8, Windows 8.1
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
20 - 95%
Weight & dimensions
Keyboard dimensions (WxDxH)
424 x 155 x 20 mm
Keyboard weight
582 g
Mouse dimensions (WxDxH)
61 x 106 x 33 mm
Mouse weight
60 g
Packaging data
Package weight
1,01 kg
Package type
Box
Packaging content
Number of products included *
2 pc(s)
Country Distributor
United Kingdom 1 distributor(s)