location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo IdeaCentre AIO 27ARR9 AMD Ryzen™ 5 7535HS 68,6 cm (27") 1920 x 1080 pixels All-in-One PC 16 GB DDR5-SDRAM 512 GB SSD Windows 11 Home Wi-Fi 6 (802.11ax) Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
IdeaCentre
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
A
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AIO 27ARR9
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
F0HQ0044UK
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0198154359966 show
Category:
Desktop PC with monitor.
All-in-One PCs/Workstations Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 890
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Aug 2024 09:43:12
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (2.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lenovo IdeaCentre AIO 27ARR9 AMD Ryzen™ 5 7535HS 68,6 cm (27") 1920 x 1080 pixels All-in-One PC 16 GB DDR5-SDRAM 512 GB SSD Windows 11 Home Wi-Fi 6 (802.11ax) Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - AMD Ryzen 5 7535HS (6C/12T, 3.3/4.55GHz, 3MB L2/16MB L3)
  • - 27" FHD (1920x1080) IPS 300nits 99% sRGB 3-side borderless hardware low blue light Non-Touch
  • - 1x 16GB SO-DIMM DDR5-4800
  • - 512GB SSD M.2 2280 PCIe 4.0x4 NVMe
  • - AMD Radeon 660M Graphics
  • - Windows 11 Home
Warranty: 1-year, Courier or Carry-in
Long product name Lenovo IdeaCentre AIO 27ARR9 AMD Ryzen™ 5 7535HS 68,6 cm (27") 1920 x 1080 pixels All-in-One PC 16 GB DDR5-SDRAM 512 GB SSD Windows 11 Home Wi-Fi 6 (802.11ax) Grey :
The long product name of Lenovo IdeaCentre AIO 27ARR9 AMD Ryzen™ 5 7535HS 68,6 cm (27") 1920 x 1080 pixels All-in-One PC 16 GB DDR5-SDRAM 512 GB SSD Windows 11 Home Wi-Fi 6 (802.11ax) Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

AMD Ryzen 5 7535HS (6C/12T, 3.3/4.55GHz, 3MB L2/16MB L3), 1x 16GB SO-DIMM DDR5-4800, 512GB SSD M.2 2280 PCIe 4.0x4 NVMe, 27" FHD (1920x1080) IPS 300nits 99% sRGB 3-side borderless hardware low blue light Non-Touch, AMD Radeon 660M Graphics, Wi-Fi 6 802.11ax 2x2 + BT5.2, 5.0MP, Windows 11 Home
More>>>
Lenovo IdeaCentre AIO 27ARR9 AMD Ryzen™ 5 7535HS 68,6 cm (27") 1920 x 1080 pixels All-in-One PC 16 GB DDR5-SDRAM 512 GB SSD Windows 11 Home Wi-Fi 6 (802.11ax) Grey:
The official description of Lenovo IdeaCentre AIO 27ARR9 AMD Ryzen™ 5 7535HS 68,6 cm (27") 1920 x 1080 pixels All-in-One PC 16 GB DDR5-SDRAM 512 GB SSD Windows 11 Home Wi-Fi 6 (802.11ax) Grey as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Every Task Under One Hub
- Harness seamless performance with AMD Ryzen™ 7 7000 Series processors
- Bring cinematic stories to life on a stunning 27″ IPS display & intuitive touchscreen
- Accelerate your experience with facial recognition, wireless charging, & Smart Storage
- Enjoy enhanced video calls in sharp 5MP resolution & noise-cancelling microphones

Short summary description Lenovo IdeaCentre AIO 27ARR9 AMD Ryzen™ 5 7535HS 68,6 cm (27") 1920 x 1080 pixels All-in-One PC 16 GB DDR5-SDRAM 512 GB SSD Windows 11 Home Wi-Fi 6 (802.11ax) Grey:
This short summary of the Lenovo IdeaCentre AIO 27ARR9 AMD Ryzen™ 5 7535HS 68,6 cm (27") 1920 x 1080 pixels All-in-One PC 16 GB DDR5-SDRAM 512 GB SSD Windows 11 Home Wi-Fi 6 (802.11ax) Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo IdeaCentre AIO 27ARR9, 68,6 cm (27"), Full HD, AMD Ryzen™ 5, 16 GB, 512 GB, Windows 11 Home

Long summary description Lenovo IdeaCentre AIO 27ARR9 AMD Ryzen™ 5 7535HS 68,6 cm (27") 1920 x 1080 pixels All-in-One PC 16 GB DDR5-SDRAM 512 GB SSD Windows 11 Home Wi-Fi 6 (802.11ax) Grey:
This is an auto-generated long summary of Lenovo IdeaCentre AIO 27ARR9 AMD Ryzen™ 5 7535HS 68,6 cm (27") 1920 x 1080 pixels All-in-One PC 16 GB DDR5-SDRAM 512 GB SSD Windows 11 Home Wi-Fi 6 (802.11ax) Grey based on the first three specs of the first five spec groups.

Lenovo IdeaCentre AIO 27ARR9. Product type: All-in-One PC. Display diagonal: 68,6 cm (27"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Panel type: IPS. Processor family: AMD Ryzen™ 5, Processor frequency: 3,3 GHz. Internal memory: 16 GB, Internal memory type: DDR5-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: AMD Radeon 660M. Built-in camera. Operating system installed: Windows 11 Home. Product colour: Grey

Peak Performance, Whisper Quiet
Peak Performance, Whisper Quiet

Work, play, and edit distraction-free. Achieve peak efficiency with AMD Ryzen™ 7 7000 Series processors, which can power your most-used programs with ease. Experience enhanced multitasking with abundant memory . Complete tasks in total tranquillity, thanks to the IdeaCentre AIO Gen 9’s certification for low-noise operations. Now, you can effortlessly dominate your work or studies and delve into the serenity of focused accomplishments.

Dare to Experience the Extraordinary
Dare to Experience the Extraordinary

Immerse yourself in the world of cinematic brilliance, without the strain on your eyes. Welcome to the realm of the IdeaCentre AIO Gen 9, featuring a resplendent 27″ wide and bright IPS display. Its colour palette boasts an endless range of colours to use and experience. And that's not all, the Low Blue Light certification ensures your eyes stay fatigue-free. Augmented with the resonating audio prowess of Harman® speakers, this is your golden ticket to an unparalleled audio-visual journey.

Elevated Communication with Clarity
Elevated Communication with Clarity

Experience crystal clear video calls and improved audio quality with Lenovo Smart Meeting. Our 5MP webcam, powered by AI algorithms, guarantees that you will always look your best on screen. No more background noise to disrupt your meetings, thanks to our Smart Noise Cancelling feature that picks up the main speaker's voice while filtering out voices and noise from the background.  Say goodbye to distractions and hello to a more productive meeting all because of IdeaCentre AIO Gen 9’s purposeful and cutting-edge technology.

Personalized Viewing, Adjustable Controls
Personalized Viewing, Adjustable Controls

Dive into an entirely new level of control with our optional intuitive touchscreen and interact freely while on the IdeaCentre AIO Gen 9. You'll have completely natural navigation as you select, drag, and click.  No rigid movements, the hinge can even tilt from -5° to 15°, adjusting to all heights and postures for added comfort and customization.

Instant Access & Wireless Charging
Instant Access & Wireless Charging

The future of computing to simplify your daily routine is here.  No more fumbling for cords or typing in passwords and start your day with confidence by powering up your smartphone wirelessly. A seamless collaboration is what everyone needs, unlock the device instantly using facial recognition on selected models.

Bolstered Security, Accessibility & Speed
Bolstered Security, Accessibility & Speed

Unleashing a fresh perspective on the safety of files, accessibility and speed. With tons of local storage, IdeaCentre AIO Gen 9 keeps your personal data secure on the device. Enjoy cloud solutions for extended space, hassle-free backup processes, and share amazing memories, thanks to Smart Storage technology. And with four USB ports and HDMI in/out, connect all your essentials with ease. Sync, charge, and link readily—because your time is valuable.

Display
Display diagonal *
68,6 cm (27")
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
HD type *
Full HD
Native aspect ratio
16:9
Display brightness
300 cd/m²
Panel type
IPS
RGB colour space
sRGB
Anti-glare screen
Yes
Colour gamut
99%
Processor
Processor manufacturer *
AMD
Processor family *
AMD Ryzen™ 5
Processor model *
7535HS
Processor cores
6
Processor boost frequency
4,55 GHz
Processor frequency *
3,3 GHz
Memory
Internal memory *
16 GB
Internal memory type
DDR5-SDRAM
Maximum internal memory *
16 GB
Memory slots
2
Memory slots type
SO-DIMM
Memory clock speed
4800 MHz
Memory layout (slots x size)
1 x 16 GB
Memory form factor
DIMM/SO-DIMM
Storage
Total storage capacity *
512 GB
Storage media *
SSD
Total SSDs capacity
512 GB
Number of SSDs installed
1
SSD capacity
512 GB
SSD interface
PCI Express 4.0
NVMe
Yes
SSD form factor
M.2
Optical drive type *
No
Card reader integrated
No
Graphics
Discrete graphics card *
No
Discrete graphics card model *
Not available
On-board graphics card *
Yes
On-board GPU manufacturer
AMD
On-board graphics card family
AMD Radeon
On-board graphics card model *
AMD Radeon 660M
Audio
Built-in speaker(s) *
Yes
Number of speakers
2
RMS rated power
6 W
Built-in microphone
Yes
Audio chip
Realtek ALC233-CG
Camera
Built-in camera *
Yes
Total megapixels
5 MP
Network
Wi-Fi *
Yes
Top Wi-Fi standard *
Wi-Fi 6 (802.11ax)
Network
Wi-Fi standards
Wi-Fi 6 (802.11ax)
Antenna type
2x2
Ethernet LAN *
Yes
Ethernet LAN data rates
100, 1000 Mbit/s
Bluetooth *
Yes
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
USB 2.0 ports quantity *
2
USB 3.2 Gen 2 (3.1 Gen 2) Type-A ports quantity *
1
USB 3.2 Gen 2 (3.1 Gen 2) Type-C ports quantity *
1
HDMI ports quantity *
2
Combo headphone/mic port
Yes
Design
Colour name
Luna Grey
Product colour *
Grey
Performance
Product type *
All-in-One PC
Motherboard chipset
AMD SoC
Trusted Platform Module (TPM)
Yes
Trusted Platform Module (TPM) version
2.0
Software
Operating system architecture
64-bit
Operating system installed *
Windows 11 Home
Power
AC adapter power
135 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
Weight & dimensions
Width (with stand)
611,7 mm
Depth (with stand)
192 mm
Height (with stand)
473,2 mm
Weight (with stand)
7,1 kg
Package width
766 mm
Package depth
223 mm
Package height
570 mm
Package weight
11 kg
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
10 - 90%
Operating altitude
-15,2 - 3048 m
Non-operating altitude
-15,2 - 12192 m
Sustainability
Sustainability certificates
ENERGY STAR
Packaging content
Mouse included
Yes
Mouse connectivity
Wireless
Keyboard included
Yes
Keyboard connectivity
Wireless
Keyboard language
English
Country Distributor
United Kingdom 1 distributor(s)