Lenovo logo

Lenovo IdeaCentre AIO 27IRH9 Intel® Core™ i7 i7-13620H 68,6 cm (27") 2560 x 1440 pixels All-in-One PC 16 GB DDR5-SDRAM 1 TB SSD Windows 11 Home Wi-Fi 6 (802.11ax) Grey

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
11260
Info modified on:
26 Apr 2024, 17:38:22
Short summary description Lenovo IdeaCentre AIO 27IRH9 Intel® Core™ i7 i7-13620H 68,6 cm (27") 2560 x 1440 pixels All-in-One PC 16 GB DDR5-SDRAM 1 TB SSD Windows 11 Home Wi-Fi 6 (802.11ax) Grey:

Lenovo IdeaCentre AIO 27IRH9, 68,6 cm (27"), Quad HD, Intel® Core™ i7, 16 GB, 1 TB, Windows 11 Home

Long summary description Lenovo IdeaCentre AIO 27IRH9 Intel® Core™ i7 i7-13620H 68,6 cm (27") 2560 x 1440 pixels All-in-One PC 16 GB DDR5-SDRAM 1 TB SSD Windows 11 Home Wi-Fi 6 (802.11ax) Grey:

Lenovo IdeaCentre AIO 27IRH9. Product type: All-in-One PC. Display diagonal: 68,6 cm (27"), HD type: Quad HD, Display resolution: 2560 x 1440 pixels, Panel type: IPS. Processor family: Intel® Core™ i7. Internal memory: 16 GB, Internal memory type: DDR5-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics. Built-in camera. Operating system installed: Windows 11 Home. Product colour: Grey

Reasons to buy
Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.