location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo IdeaCentre 300 Intel® Pentium® 4405U 58,4 cm (23") 1920 x 1080 pixels All-in-One PC 4 GB DDR4-SDRAM 500 GB HDD NVIDIA® GeForce® GT 920A Windows 10 Home Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
IdeaCentre
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
300
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
300
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
F0BY00J8RK
Category:
Desktop PC with monitor.
All-in-One PCs/Workstations Check ‘Lenovo’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6187
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 01:39:03
The date of the most recent change of this product data-sheet in Icecat.
Long product name Lenovo IdeaCentre 300 Intel® Pentium® 4405U 58,4 cm (23") 1920 x 1080 pixels All-in-One PC 4 GB DDR4-SDRAM 500 GB HDD NVIDIA® GeForce® GT 920A Windows 10 Home Black :
The long product name of Lenovo IdeaCentre 300 Intel® Pentium® 4405U 58,4 cm (23") 1920 x 1080 pixels All-in-One PC 4 GB DDR4-SDRAM 500 GB HDD NVIDIA® GeForce® GT 920A Windows 10 Home Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Pentium 4405U (2M Cache, 2.10 GHz), 4GB RAM, 500GB HDD, 23" Full HD (1920 x 1080) , Intel HD Graphics 510 + NVIDIA GeForce 920A, Windows 10 Home 64-bit
More>>>
Lenovo IdeaCentre 300 Intel® Pentium® 4405U 58,4 cm (23") 1920 x 1080 pixels All-in-One PC 4 GB DDR4-SDRAM 500 GB HDD NVIDIA® GeForce® GT 920A Windows 10 Home Black:
The official description of Lenovo IdeaCentre 300 Intel® Pentium® 4405U 58,4 cm (23") 1920 x 1080 pixels All-in-One PC 4 GB DDR4-SDRAM 500 GB HDD NVIDIA® GeForce® GT 920A Windows 10 Home Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Latest Intel® Core™ Processors
Premium performance, powerful possibilities. With stunning visuals and performance, the new Intel® Core™ processor family delivers processing power that takes your computing to the next level so that you can work smarter.

Windows 10 Home
Windows 10 Home is the best combination of the Windows you already know, plus lots of great improvements you’ll love. Technologies like InstantGo* let you boot up and resume quickly, everything runs fast and smooth. For total confidence, Windows 10 Home helps you stay up to date and has more built-in security features than ever for helping protect against malicious software. *Hardware-dependent

Big on Performance
The powerful, space-saving Lenovo Ideacentre AIO 300 is designed with enough memory, storage, and processing might to meet all of your computing/multimedia needs. And then some.

Immersive Entertainment
With premium JBL® stereo speakers and up to 23” of vibrant Full HD (1920 x 1080) visuals, the Ideacentre AIO 300 takes home entertainment to the next level. For a truly immersive experience, you can opt for a multitouch screen and discrete NVIDIA GeForce GT 2GB graphics.

Instant Connectivity with WiFi or Bluetooth®
With WiFi 802.11 b/g/n or a/c and Bluetooth® 4.0 connectivity options, the Ideacentre AIO 300 can be the main Internet/multimedia hub for the whole family. It’s a powerful way to stream audio and video to every device in the house.

Adjustable Screen
For extra comfort and convenience, the screen can be adjusted from -5 to 25 degrees. So you can find the optimum viewing angle for your favorite Windows 10 apps or movie.

Easy to Upgrade & Expand
Maintaining, expanding, or upgrading your Ideacentre AIO 300 is simple. Simply slip off the back panel and you have instant access to everything under the hood.

Short summary description Lenovo IdeaCentre 300 Intel® Pentium® 4405U 58,4 cm (23") 1920 x 1080 pixels All-in-One PC 4 GB DDR4-SDRAM 500 GB HDD NVIDIA® GeForce® GT 920A Windows 10 Home Black:
This short summary of the Lenovo IdeaCentre 300 Intel® Pentium® 4405U 58,4 cm (23") 1920 x 1080 pixels All-in-One PC 4 GB DDR4-SDRAM 500 GB HDD NVIDIA® GeForce® GT 920A Windows 10 Home Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo IdeaCentre 300, 58,4 cm (23"), Full HD, Intel® Pentium®, 4 GB, 500 GB, Windows 10 Home

Long summary description Lenovo IdeaCentre 300 Intel® Pentium® 4405U 58,4 cm (23") 1920 x 1080 pixels All-in-One PC 4 GB DDR4-SDRAM 500 GB HDD NVIDIA® GeForce® GT 920A Windows 10 Home Black:
This is an auto-generated long summary of Lenovo IdeaCentre 300 Intel® Pentium® 4405U 58,4 cm (23") 1920 x 1080 pixels All-in-One PC 4 GB DDR4-SDRAM 500 GB HDD NVIDIA® GeForce® GT 920A Windows 10 Home Black based on the first three specs of the first five spec groups.

Lenovo IdeaCentre 300. Product type: All-in-One PC. Display diagonal: 58,4 cm (23"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Processor family: Intel® Pentium®, Processor frequency: 2,1 GHz. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. Discrete graphics card model: NVIDIA® GeForce® GT 920A. Built-in camera. Optical drive type: DVD±RW. Operating system installed: Windows 10 Home. Product colour: Black

Display
Display diagonal *
58,4 cm (23")
Display resolution *
1920 x 1080 pixels
HD type *
Full HD
LED backlight
Yes
Native aspect ratio
16:9
Screen shape
Flat
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Pentium®
Processor model *
4405U
Processor cores
2
Processor threads
4
Processor frequency *
2,1 GHz
Processor cache
2 MB
Processor cache type
Smart Cache
Thermal Design Power (TDP)
15 W
Configurable TDP-down
10 W
PCI Express slots version
2.0
Processor socket
LGA 1356 (Socket B2)
Processor lithography
14 nm
Processor operating modes
64-bit
Stepping
D1
Bus type
OPI
Processor codename
Skylake
Processor series
Intel Pentium 4000 series for Mobile
Maximum number of PCI Express lanes
10
PCI Express configurations
1x4, 4x1
Processor code
SR2EX
Tjunction
100 °C
Maximum internal memory supported by processor
32 GB
Conflict-Free processor
Yes
Memory types supported by processor
DDR3L-SDRAM, LPDDR3-SDRAM, DDR4-SDRAM
Memory clock speeds supported by processor
1866, 2133, 1600 MHz
Memory bandwidth supported by processor (max)
34,1 GB/s
Memory channels supported by processor
Dual
ECC supported by processor
No
Memory
Internal memory *
4 GB
Internal memory type
DDR4-SDRAM
Maximum internal memory *
8 GB
Memory slots
2
Memory slots type
SO-DIMM
Memory clock speed
2133 MHz
Storage
Total storage capacity *
500 GB
Storage media *
HDD
Number of HDDs installed
1
HDD capacity
500 GB
Optical drive type *
DVD±RW
Card reader integrated
Yes
Compatible memory cards
MMC, MS PRO, Memory Stick (MS), SD, SDHC, SDXC
Graphics
Discrete graphics card *
Yes
Discrete graphics card model *
NVIDIA® GeForce® GT 920A
On-board graphics card *
Yes
On-board graphics card model *
Intel® HD Graphics 510
On-board graphics card base frequency
300 MHz
On-board graphics card dynamic frequency (max)
950 MHz
Maximum on-board graphics card memory
1,74 GB
Number of displays supported (on-board graphics)
3
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.4
On-board graphics card ID
1916
Audio
Built-in speaker(s) *
Yes
RMS rated power
6 W
Built-in microphone
Yes
Camera
Built-in camera *
Yes
Network
Wi-Fi *
Yes
Wi-Fi standards
Wi-Fi 5 (802.11ac)
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth *
Yes
Bluetooth version
4.0
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
USB 2.0 ports quantity *
3
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
Headphone outputs
1
Microphone in
Yes
Design
Product colour *
Black
Performance
Product type *
All-in-One PC
Software
Operating system architecture
64-bit
Operating system installed *
Windows 10 Home
Processor special features
Intel® Smart Response Technology
Yes
Intel® Turbo Boost Technology
No
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Small Business Advantage (Intel® SBA)
No
Intel® Wireless Display (Intel® WiDi)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Quick Sync Video Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
Yes
Intel Flex Memory Access
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel Stable Image Platform Program (SIPP)
No
Intel® OS Guard
No
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
42 X 24 mm
Supported instruction sets
SSE4.1, SSE4.2
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
14 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1,00
Intel Smart Response Technology version
1,00
Intel Stable Image Platform Program (SIPP) version
0,00
Intel Secure Key Technology version
1,00
Intel Virtualization Technology (VT-x)
Yes
Intel Small Business Advantage (SBA) version
0,00
Intel TSX-NI version
0,00
Processor ARK ID
89611
Weight & dimensions
Width (with stand)
559,5 mm
Depth (with stand)
53,6 mm
Height (with stand)
461,4 mm
Certificates
Compliance certificates
RoHS
Sustainability
Sustainability certificates
ENERGY STAR
Packaging content
Mouse included
Yes
Keyboard included
Yes
Other features
Detachable display
No
Source Testseek summary Average rating
Reviews
Updated:
2018-01-20 02:10:51
Uk has collected 2 expert reviews for Lenovo IdeaCentre 300 Intel® Pentium® 4405U 58.4 cm (23") 1920 x 1080 pixels All-in-One PC 4 GB DDR4-SDRAM 500 GB HDD NVIDIA® GeForce® GT 920A Windows 10 Home Black and the average expert rating is 75 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
75%