Lenovo logo

Lenovo IdeaPad Pro 5 16AHP9 AMD Ryzen™ 7 8845HS Laptop 40,6 cm (16") WQXGA 16 GB LPDDR5x-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Windows 11 Home Grey

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
2589
Info modified on:
15 Oct 2024, 15:29:34
Short summary description Lenovo IdeaPad Pro 5 16AHP9 AMD Ryzen™ 7 8845HS Laptop 40,6 cm (16") WQXGA 16 GB LPDDR5x-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Windows 11 Home Grey:

Lenovo IdeaPad Pro 5 16AHP9, AMD Ryzen™ 7, 3,8 GHz, 40,6 cm (16"), 2560 x 1600 pixels, 16 GB, 1 TB

Long summary description Lenovo IdeaPad Pro 5 16AHP9 AMD Ryzen™ 7 8845HS Laptop 40,6 cm (16") WQXGA 16 GB LPDDR5x-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Windows 11 Home Grey:

Lenovo IdeaPad Pro 5 16AHP9. Product type: Laptop, Form factor: Clamshell. Processor family: AMD Ryzen™ 7, Processor model: 8845HS, Processor frequency: 3,8 GHz. Display diagonal: 40,6 cm (16"), HD type: WQXGA, Display resolution: 2560 x 1600 pixels. Internal memory: 16 GB, Internal memory type: LPDDR5x-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: AMD Radeon 780M. Operating system installed: Windows 11 Home. Product colour: Grey

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.