Lenovo logo

Lenovo IdeaPad Duet 3 11IAN8 Intel® N N100 Hybrid (2-in-1) 29,2 cm (11.5") Touchscreen 2K 4 GB LPDDR5-SDRAM 128 GB Flash Wi-Fi 6 (802.11ax) Windows 11 Pro French Blue

Brand:
Product family:
Product series:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
13164
Info modified on:
04 Aug 2025, 12:12:58
Short summary description Lenovo IdeaPad Duet 3 11IAN8 Intel® N N100 Hybrid (2-in-1) 29,2 cm (11.5") Touchscreen 2K 4 GB LPDDR5-SDRAM 128 GB Flash Wi-Fi 6 (802.11ax) Windows 11 Pro French Blue:

Lenovo IdeaPad Duet 3 11IAN8, Intel® N, 29,2 cm (11.5"), 2000 x 1200 pixels, 4 GB, 128 GB, Windows 11 Pro

Long summary description Lenovo IdeaPad Duet 3 11IAN8 Intel® N N100 Hybrid (2-in-1) 29,2 cm (11.5") Touchscreen 2K 4 GB LPDDR5-SDRAM 128 GB Flash Wi-Fi 6 (802.11ax) Windows 11 Pro French Blue:

Lenovo IdeaPad Duet 3 11IAN8. Product type: Hybrid (2-in-1), Form factor: Convertible (Detachable). Processor family: Intel® N, Processor model: N100. Display diagonal: 29,2 cm (11.5"), HD type: 2K, Display resolution: 2000 x 1200 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: LPDDR5-SDRAM. Total storage capacity: 128 GB, Storage media: Flash. On-board graphics card model: Intel® UHD Graphics. Operating system installed: Windows 11 Pro. Product colour: Blue

Video
Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.