location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo Legion Pro 5 Intel® Core™ i7 i7-13700HX Laptop 40,6 cm (16") WQXGA 16 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4070 Wi-Fi 6E (802.11ax) Windows 11 Home Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Legion
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pro 5
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
82WK00C4PG
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0197529118559 show
Category:
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 0
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 05 Jun 2024 15:14:12
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (2.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lenovo Legion Pro 5 Intel® Core™ i7 i7-13700HX Laptop 40,6 cm (16") WQXGA 16 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4070 Wi-Fi 6E (802.11ax) Windows 11 Home Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Windows 11 Home
  • - Intel Core i7-13700HX (30MB Cache)
  • - 40.6 cm (16") WQXGA 2560 x 1600 IPS, NVIDIA GeForce RTX 4070 (8GB GDDR6)
  • - 16GB (4800MHz) DDR5-SDRAM (2 x 8) & 1000GB SSD
Warranty: 3-year, Courier or Carry-in + <= 3 Months Premium Care
Long product name Lenovo Legion Pro 5 Intel® Core™ i7 i7-13700HX Laptop 40,6 cm (16") WQXGA 16 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4070 Wi-Fi 6E (802.11ax) Windows 11 Home Grey :
The long product name of Lenovo Legion Pro 5 Intel® Core™ i7 i7-13700HX Laptop 40,6 cm (16") WQXGA 16 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4070 Wi-Fi 6E (802.11ax) Windows 11 Home Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i7-13700HX (30MB Cache), 16GB DDR5-SDRAM, 1000GB SSD, 40.6 cm (16") WQXGA 2560 x 1600 IPS, Intel UHD Graphics, NVIDIA GeForce RTX 4070 (8GB GDDR6), LAN, WLAN, Webcam, Windows 11 Home
More>>>
Lenovo Legion Pro 5 Intel® Core™ i7 i7-13700HX Laptop 40,6 cm (16") WQXGA 16 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4070 Wi-Fi 6E (802.11ax) Windows 11 Home Grey:
The official description of Lenovo Legion Pro 5 Intel® Core™ i7 i7-13700HX Laptop 40,6 cm (16") WQXGA 16 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4070 Wi-Fi 6E (802.11ax) Windows 11 Home Grey as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

13th Gen Intel® Core™ processors. Beyond performance.
Intel's latest hybrid architecture, paired with industry-leading features, delivers the ultimate gaming experience. Stream, create and compete at the highest levels – 13th Gen Intel® Core™ processors push your gameplay beyond performance, giving you the power to do it all.

Fully powered NVIDIA® GeForce RTX™ graphics cards. Beyond fast.
NVIDIA® GeForce RTX™ 40 Series GPUs are beyond fast for gamers and creators. They're powered by the ultra-efficient NVIDIA Ada Lovelace architecture, which delivers a quantum leap in performance and AI-powered graphics. Experience lifelike virtual worlds with ray tracing and ultra-high FPS gaming with the lowest latency. Discover revolutionary new ways to create unprecedented workflow acceleration.

Enjoy 3 Months of Xbox Game Pass on Lenovo Legion Devices.
Play over 100 high-quality games with your new Lenovo Legion laptop and three months of Xbox Game Pass-including EA Play. With new games added all the time, there's always something new to play. Download and play in full fidelity or play console games from the cloud with a connected controller.

Unlock smarter gaming & higher frame rates with Lenovo AI Engine+
Unlock the full potential of your gaming experience with the revolutionary AI LA1 chip powering the latest Lenovo AI Engine+. Equipped with an array of system sensors, the Smart Engine optimizes your game in real time for maximum FPS. And it only gets better with time, ensuring that your system stays ahead of the competition, both in and out of the arena. The Smart Engine guarantees maximum performance for years when you unbox your device.

Stay cool, play hard: Legion ColdFront 5.0
Step up your game with AI augmentation via Legion ColdFront 5.0, featuring advanced thermal technology for optimal cooling. With phase change thermal compounds and a cutting-edge fan system, complete with 3D fan blades, the Legion Pro 5i Gen 8 laptops runs smoother than ever. The massive hybrid heat pipe intake and exhaust systems provide intense thermal efficiency and performance for even the most demanding games and software. With 200W of total power, this device delivers real performance for the ultimate gaming experience.

Eyes on the prize
Dominate with an X-Rite Pantone® Certified, factory-calibrated Lenovo PureSight Gaming display on the Legion Pro 5i Gen 8. With its smooth variable refresh rate and 16″ WQXGA 16:10 aspect ratio IPS display, you'll have an edge in spotting enemies, tracking targets, and hitting headshots. The screen takes up 93.08% of the display's surface area, immersing you in the action of your favorite games and creations. Plus, HDR on select models and high colour accuracy ensure you won't miss a detail in the darkest in-game environments, giving you the upper hand in any firefight.

Secure the Lenovo Vantage
Lenovo Vantage helps you optimize settings to elevate your gaming experience. You can adjust, customize, and maximize your laptop’s capabilities through our all-in-one suite of tools. With our real-time performance dashboard, overclocking controls, AI-performance tuning and intelligent or manual fan and power controls, nothing stands in the way of your success.

Game sustainably
The Legion Pro 5i is designed for responsible gaming with sustainability in mind. Its top cover frame is made with 30% PCC and treated to resist oil for a clean, environmentally friendly machine. The rear I/O dashboard provides all the connectivity you need, streamlining and simplifying your everyday experiences. And with Lenovo's CO2 Carbon Offset Service, you can take an active role in reducing your device's carbon footprint, making it easy for you to be environmentally conscious.

The power to perform
Unleash unrivaled power with the Legion Pro 5i laptop and its massive 80Wh battery. Play, work, stream all day with confidence. Super Rapid Charge technology ensures your battery recharges in minutes with up to 140W USB-C charging support. The Smart Battery feature uses machine learning to preserve the battery's capacity and reduce deterioration, extending the battery life and maximizing your laptop's lifetime.

Precision meets performance
The Legion Pro 5i is equipped with the Legion TrueStrike gaming keyboard for gamers who demand precision controls. Customize your gameplay to suit your style with next-level customizations and fully optimized controls. The keyboard features full-sized arrow and number pad keys and a large Mylar touchpad for everything you need to dominate your opponents. With 1.5mm key travel, swappable keycaps, and 4-zone RGB powered by Legion Spectrum, you can create the perfect setup for your play style.

Maximize your in-game awareness
Tobii Horizon is a cutting-edge gearless head-tracking software that allows you to experience a new level of immersion in an epic selection of games and game franchises. Beyond gaming, welcome to a new era of smart features that enable you to increase your privacy, security, productivity, and wellbeing with Tobii Aware.

Nahimic® Audio by SteelSeries for gamers
Elevate your gaming experience with Nahimic by SteelSeries, designed specifically for gamers. Enjoy unparalleled immersive 3D audio and crystal-clear communication with your teammates. With the ability to mix and share audio streaming like a pro, Nahimic allows you to fully immerse yourself in your games and truly live them.

Legion Arena, the ultimate gaming hub
Your games are all in one place. Legion Arena’s centralized gaming hub easily syncs with popular stores and gaming platforms to give you complete control over how you play, browse and manage your game library. You can access all your games in one place, without switching between apps to find your favorite games.

Short summary description Lenovo Legion Pro 5 Intel® Core™ i7 i7-13700HX Laptop 40,6 cm (16") WQXGA 16 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4070 Wi-Fi 6E (802.11ax) Windows 11 Home Grey:
This short summary of the Lenovo Legion Pro 5 Intel® Core™ i7 i7-13700HX Laptop 40,6 cm (16") WQXGA 16 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4070 Wi-Fi 6E (802.11ax) Windows 11 Home Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo Legion Pro 5, Intel® Core™ i7, 40,6 cm (16"), 2560 x 1600 pixels, 16 GB, 1 TB, Windows 11 Home

Long summary description Lenovo Legion Pro 5 Intel® Core™ i7 i7-13700HX Laptop 40,6 cm (16") WQXGA 16 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4070 Wi-Fi 6E (802.11ax) Windows 11 Home Grey:
This is an auto-generated long summary of Lenovo Legion Pro 5 Intel® Core™ i7 i7-13700HX Laptop 40,6 cm (16") WQXGA 16 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4070 Wi-Fi 6E (802.11ax) Windows 11 Home Grey based on the first three specs of the first five spec groups.

Lenovo Legion Pro 5. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-13700HX. Display diagonal: 40,6 cm (16"), HD type: WQXGA, Display resolution: 2560 x 1600 pixels. Internal memory: 16 GB, Internal memory type: DDR5-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics, Discrete graphics card model: NVIDIA GeForce RTX 4070. Operating system installed: Windows 11 Home. Product colour: Grey

Design
Colour name
Onyx Grey
Product type *
Laptop
Product colour *
Grey
Form factor *
Clamshell
Housing material
Acrylonitrile butadiene styrene (ABS), Aluminium, Polycarbonate (PC)
Display
Display diagonal *
40,6 cm (16")
Display resolution *
2560 x 1600 pixels
Touchscreen *
No
HD type
WQXGA
Panel type
IPS
LED backlight
Yes
Native aspect ratio
16:10
Anti-glare screen
Yes
Display brightness
300 cd/m²
RGB colour space
sRGB
Colour gamut
100%
Maximum refresh rate
165 Hz
Contrast ratio (typical)
1200:1
High Dynamic Range (HDR) supported
Yes
High Dynamic Range (HDR) technology
Dolby Vision
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
13th gen Intel® Core™ i7
Processor model *
i7-13700HX
Processor cores
16
Processor threads
24
Processor boost frequency
5 GHz
Performance cores
8
Efficient cores
8
Performance-core Max Turbo Frequency
5 GHz
Efficient-core Max Turbo Frequency
3,7 GHz
Processor cache
30 MB
Processor cache type
Smart Cache
Processor base power
55 W
Maximum turbo power
157 W
Memory
Internal memory *
16 GB
Internal memory type
DDR5-SDRAM
Memory clock speed
4800 MHz
Memory form factor
SO-DIMM
Memory layout (slots x size)
2 x 8 GB
Memory slots
2x SO-DIMM
Maximum internal memory *
32 GB
Memory channels
Dual-channel
Storage
Total storage capacity *
1 TB
Storage media *
SSD
Total SSDs capacity
1 TB
Number of SSDs installed
1
SSD capacity
1 TB
SSD interface
PCI Express 4.0
NVMe
Yes
SSD form factor
M.2
Optical drive type *
No
Card reader integrated
No
Graphics
Discrete GPU manufacturer
NVIDIA
Discrete graphics card model *
NVIDIA GeForce RTX 4070
Discrete graphics card memory
8 GB
Discrete graphics memory type
GDDR6
On-board graphics card *
Yes
On-board GPU manufacturer
Intel
Discrete graphics card *
Yes
On-board graphics card family
Intel® UHD Graphics
On-board graphics card model *
Intel® UHD Graphics
NVIDIA G-SYNC
Yes
Audio
Audio chip
Realtek ALC3306
Audio system
Nahimic Audio
Number of built-in speakers
2
Speaker power
2 W
Built-in microphone
Yes
Audio
Number of microphones
2
Camera
Front camera
Yes
Front camera resolution
1920 x 1080 pixels
Front camera HD type
Full HD
Privacy camera
Yes
Privacy type
Privacy shutter
Network
Top Wi-Fi standard *
Wi-Fi 6E (802.11ax)
Wi-Fi standards
Wi-Fi 6E (802.11ax)
Mobile network connection *
No
Antenna type
2x2
Ethernet LAN
Yes
Ethernet LAN data rates
1000, 100 Mbit/s
Bluetooth
Yes
Bluetooth version
5.2
WWAN
Not installed
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
4
USB 3.2 Gen 2 (3.1 Gen 2) Type-C ports quantity
2
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
HDMI version
2.1
Combo headphone/mic port
Yes
USB Type-C DisplayPort Alternate Mode
Yes
USB Power Delivery
Yes
USB Sleep-and-Charge
Yes
USB Sleep-and-Charge ports
1
Performance
Motherboard chipset
Intel HM770
Keyboard
Pointing device
Touchpad
Keyboard language
Portuguese
Numeric keypad *
Yes
Keyboard backlit
Yes
Keyboard backlit colour
White
Software
Operating system language
English, Portuguese
Operating system installed *
Windows 11 Home
Battery
Battery technology
Lithium Polymer (LiPo)
Battery capacity *
80 Wh
Battery life (max)
5,3 h
Continuous video playback time
6,5 h
Fast charging
Yes
Power
AC adapter power
300 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
Security
Fingerprint reader
No
Trusted Platform Module (TPM)
Yes
Trusted Platform Module (TPM) version
2.0
Password protection
Yes
Password protection type
HDD, Power on, Supervisor
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
5 - 43 °C
Operating relative humidity (H-H)
8 - 95%
Storage relative humidity (H-H)
5 - 95%
Maximum shipping altitude
3048 m
Certificates
Certification
ErP Lot 3 RoHS compliant TÜV Rheinland Low Blue Light (Hardware Solution)
Sustainability
Sustainability compliance
Yes
Sustainability certificates
RoHS
Weight & dimensions
Width
363,4 mm
Depth
260,4 mm
Height (front)
2,25 cm
Height (rear)
2,67 cm
Weight *
2,55 kg