Lenovo logo

Lenovo 300w Yoga Gen 4 Intel® N N100 Hybrid (2-in-1) 29,5 cm (11.6") Touchscreen HD 4 GB LPDDR5-SDRAM 128 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Pro Academic Grey

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
10952
Info modified on:
15 Oct 2024, 15:29:31
Short summary description Lenovo 300w Yoga Gen 4 Intel® N N100 Hybrid (2-in-1) 29,5 cm (11.6") Touchscreen HD 4 GB LPDDR5-SDRAM 128 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Pro Academic Grey:

Lenovo 300w Yoga Gen 4, Intel® N, 0,8 GHz, 29,5 cm (11.6"), 1366 x 768 pixels, 4 GB, 128 GB

Long summary description Lenovo 300w Yoga Gen 4 Intel® N N100 Hybrid (2-in-1) 29,5 cm (11.6") Touchscreen HD 4 GB LPDDR5-SDRAM 128 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Pro Academic Grey:

Lenovo 300w Yoga Gen 4. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® N, Processor model: N100, Processor frequency: 0,8 GHz. Display diagonal: 29,5 cm (11.6"), HD type: HD, Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: LPDDR5-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. Operating system installed: Windows 11 Pro Academic. Product colour: Grey

Specs
Recommended products
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.